EN
  • EN
  • DE

LM1281N

Part No LM1281N
Manufacturer National Semiconductor (TI)
Catalog Linear - Amplifiers - Video Amps and Modules
Description VIDEO AMPLIFIER, 3 CHANNEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr National Semiconductor (TI)
Package Tube
Product Status Obsolete
Applications General Purpose
Number of Circuits 3
-3db Bandwidth 85 MHz
Current - Supply 95 mA
Current - Output / Channel 28 mA
Voltage - Supply, Single/Dual (±) 11.4V ~ 12.6V
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-DIP
Standard Package 13 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 181216-LM1281N
Ultra Librarian 3D Model Ultra Librarian LM1281N CAD Model

Description

The LM1281N is a video amplifier IC designed for general-purpose applications. It features three circuits, providing versatility in video signal amplification.

  • Circuits: Three
  • Output Bandwidth: 85 MHz
  • Mounting: Through-hole
  • Status: Obsolete
  • Manufacturer: National Semiconductor (TI)
  • Package: Standard package of 13 pcs

You May Also Be Interested in

Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9976 $59.8560
145+ $0.8186 $118.6970
220+ $0.7930 $174.4600
305+ $0.7674 $234.0570
390+ $0.7419 $289.3410
525+ $0.6650 $349.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess