EN
  • EN
  • DE
  • IT

MAX333AEUP

Part No MAX333AEUP
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Precision, Quad, SPDT, CMOS Analog Switch | IC SWITCH QUAD SPDT 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 45Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm (Maximum)
Supply Voltage , Single (V+) 10V ~ 30V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -78dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number MAX333
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213193-MAX333AEUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX333AEUP CAD Model

Description

Maxim Integrated MAX333AEUP Analog Switch

The Maxim Integrated MAX333AEUP is a high-performance, quad single-pole/double-throw (SPDT) analog switch that offers precision and reliability for a wide range of applications. This versatile component is designed to operate with dual supplies ranging from ±4.5V to ±20V or a single supply between +9V and +36V, making it suitable for various signal switching requirements.

With its low on-resistance of 100Ω (max) matched to within 5Ω between channels and 10Ω between packages, the MAX333AEUP ensures minimal signal distortion and excellent channel-to-channel crosstalk performance. The device's on-resistance is also flat (1Ω max) over the specified signal range, providing consistent performance regardless of the input signal level.

The switch's high off-isolation of -75dB at 1MHz, coupled with low crosstalk of -83dB at 1MHz, makes it an excellent choice for audio and video signal routing, where maintaining signal integrity is paramount. Furthermore, the MAX333AEUP features fast switching speeds with tON of 250ns and tOFF of 200ns, allowing for quick signal changes and reducing latency in critical applications.

Designed with ESD protection, the MAX333AEUP is robust and can withstand electrostatic discharges, ensuring reliability and a longer operational lifespan for the device. This analog switch is available in a 20-pin TSSOP package, making it compact and easy to integrate into various electronic systems.

Typical applications for the MAX333AEUP include signal routing in communication systems, A/V switching, test equipment, and data acquisition systems. Its precision and durability make it a top choice for designers looking to implement a high-quality analog switch in their circuits.

Maxim Integrated's commitment to quality ensures that the MAX333AEUP analog switch meets stringent performance standards, offering both versatility and excellence for sophisticated electronic designs.

You May Also Be Interested in

ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.6180
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2920 $55.7520
14+ $7.6242 $106.7388
21+ $7.3860 $155.1060
28+ $7.1477 $200.1356
37+ $6.9095 $255.6515
49+ $6.1947 $303.5403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess