EN
  • EN
  • DE
  • IT

SW01FQ

Part No SW01FQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number SW01
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 349634-SW01FQ
Ultra Librarian 3D Model Ultra Librarian SW01FQ CAD Model

Description

Analog Devices Inc. Product SW01FQ Overview

The SW01FQ from Analog Devices Inc. is a high-precision, feature-rich switch designed for a variety of applications. Known for its reliability and performance, this switch is part of a product line that has been serving industries with cutting-edge technology for years. The SW01FQ is tailored to meet the rigorous demands of both commercial and industrial environments, offering users a versatile solution for their switching needs.

Key Features

  • High Accuracy: The SW01FQ boasts exceptional accuracy, ensuring precise switching operations and control in critical applications.
  • Durability: Constructed with robust materials, this switch is built to withstand harsh conditions and provide a long service life.
  • Low Power Consumption: Energy efficiency is at the forefront of its design, making it an ideal choice for battery-powered or energy-conscious systems.
  • Compact Size: Its small footprint allows for easy integration into systems where space is at a premium, without sacrificing performance.
  • Wide Operating Temperature Range: The SW01FQ can operate effectively across a broad range of temperatures, making it suitable for diverse climatic conditions.

Applications

The versatility of the SW01FQ allows it to be used in a multitude of applications, including:

  • Telecommunications
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Electronics
  • Aerospace and Defense

Technical Specifications

The SW01FQ is designed with technical specifications that cater to a wide array of requirements:

  • Switch Type: Electronic
  • Control Voltage Range: Specified by manufacturer
  • Current Rating: Specified by manufacturer
  • Switching Speed: Specified by manufacturer
  • Interface Options: Specified by manufacturer

For detailed specifications, please refer to the official datasheet provided by Analog Devices Inc.

Quality and Support

Analog Devices Inc. is committed to delivering high-quality products. The SW01FQ is backed by the company's comprehensive technical support and customer service, ensuring that clients have access to the resources they need to implement the switch successfully in their projects.

You May Also Be Interested in

Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3269
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $24.5735
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.2130
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $6.4151
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.3167
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $5.5229
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5735 $73.7205
6+ $20.1628 $120.9768
9+ $19.5328 $175.7952
13+ $18.9027 $245.7351
16+ $18.2726 $292.3616
22+ $16.3823 $360.4106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess