EN
  • EN
  • DE

ADG1636BRUZ-REEL

Part No ADG1636BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 1.1Ohm
Channel-to-Channel Matching (ΔRon) 30mOhm
Voltage - Supply, Single (V+) 3.3V ~ 16V
Voltage - Supply, Dual (V±) ±3.3V ~ 8V
Switch Time (Ton, Toff) (Max) 95ns, 161ns
-3db Bandwidth 27MHz
Charge Injection 150pC
Channel Capacitance (CS(off), CD(off)) 65pF, 120pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG1636
Other Names ADG1636BRUZ-REELDKR,ADG1636BRUZ-REEL,ADG1636BRUZ-REELCT,ADG1636BRUZ-REELTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261789-ADG1636BRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG1636BRUZ-REEL CAD Model

Description

ADG1636BRUZ-REEL - High-Performance Analog Switch from Analog Devices

The ADG1636BRUZ-REEL is a monolithic industrial-grade analog switch from Analog Devices Inc., renowned for its high performance and reliability. This component is specifically designed to facilitate the routing of analog signals through its dual-channel architecture, making it an excellent choice for a wide range of applications, including data acquisition systems, communication systems, and audio signal routing.

Constructed using Analog Devices' proprietary iCMOS® process, the ADG1636BRUZ-REEL offers a unique blend of high voltage handling capability and low power operation. This switch is capable of operating with a single or dual supply, ranging from ±4.5 V to ±16.5 V or a single supply from 9 V to 16.5 V, providing design flexibility for various system requirements.

The device features two independent SPDT (single-pole, double-throw) switches, which are controlled by TTL/CMOS compatible digital inputs. This allows the ADG1636BRUZ-REEL to switch analog signals with high accuracy, minimizing signal distortion and crosstalk. The on-resistance profile is very flat over the full analog input range, ensuring excellent linearity and low on-resistance of typically 4.5 ohms.

Its robust design includes features such as break-before-make switching action, which prevents momentary shorting when switching channels. Additionally, the ADG1636BRUZ-REEL offers an extended temperature range, making it suitable for harsh environments and demanding industrial applications.

One of the key advantages of the ADG1636BRUZ-REEL is its packaging. Supplied in a compact TSSOP (Thin Shrink Small Outline Package), it is ideal for space-constrained applications while providing improved thermal performance. Furthermore, the REEL packaging format ensures compatibility with automated assembly processes, facilitating efficient manufacturing and handling.

In summary, the ADG1636BRUZ-REEL from Analog Devices Inc. is a robust and precise analog switch that offers designers a high degree of functionality and flexibility. Its high-performance characteristics make it an essential component for any application requiring reliable and efficient analog signal routing.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess