EN
  • EN
  • DE

SC14S66F

Part No SC14S66F
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LOG CMOS ANALOG SWITCH / Circuit IC Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 314823-SC14S66F
Ultra Librarian 3D Model Ultra Librarian SC14S66F CAD Model

Description

Introducing the SC14S66F from ON Semiconductor

The SC14S66F is a state-of-the-art integrated circuit designed and manufactured by ON Semiconductor, a leader in innovative energy-efficient electronics. This high-performance product is part of ON Semiconductor's extensive portfolio of semiconductor solutions, tailored to meet the rigorous demands of modern electronic applications.

Product Features

  • Voltage Range: The SC14S66F operates within a versatile voltage range, making it suitable for a wide array of electronic devices.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC ensures minimal power wastage, which is critical for battery-powered applications.
  • High Reliability: ON Semiconductor is renowned for their commitment to quality, and the SC14S66F is no exception, providing reliable performance even under strenuous conditions.
  • Compact Size: Its small footprint allows for integration into space-constrained designs, offering flexibility for various circuit board layouts.

Applications

The SC14S66F is a versatile component that can be used in multiple applications, including:

  • Consumer Electronics: It's ideal for portable gadgets where power efficiency and size are critical.
  • Automotive Industry: The device's reliability makes it suitable for automotive applications that require long-term endurance.
  • Industrial Systems: Its robust design ensures that it can withstand the harsh conditions often found in industrial environments.

Technical Specifications

ON Semiconductor provides detailed technical specifications for the SC14S66F, including electrical characteristics, pin configurations, and package details. These specifications are designed to help engineers and designers integrate the IC into their projects with precision and confidence.

Quality and Support

ON Semiconductor backs the SC14S66F with comprehensive technical support and documentation. Customers can access datasheets, application notes, and design resources to facilitate the integration process. Additionally, ON Semiconductor's customer service team is available to assist with any product-related inquiries, ensuring that users can maximize the performance and potential of the SC14S66F in their applications.

For those looking to incorporate a reliable, efficient, and compact integrated circuit into their next project, the SC14S66F from ON Semiconductor is an excellent choice that promises to deliver outstanding performance and value.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2128 $60.6400
120+ $0.9945 $119.3400
180+ $0.9644 $173.5920
250+ $0.9332 $233.3000
325+ $0.9021 $293.1825
430+ $0.8085 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess