EN
  • EN
  • DE

MAX4545CWP+

Part No MAX4545CWP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch Quad SPST 20-Pin SOIC W / IC VIDEO SWITCH QUAD SPST 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Maximum) 20 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.7 V ~ 6 V
-3db Bandwidth 300MHz
Features Bi-Directional, T-Switch Configuration
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 786260-MAX4545CWP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4545
Introduction Date June 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4545CWP+ CAD Model

Description

The Maxim Integrated MAX4545CWP+ is a high-performance, low-voltage, single-supply analog multiplexer that offers precise signal routing for a variety of applications. This device is particularly designed for operation in systems that require minimal power consumption and space, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Single-Supply Operation: The MAX4545CWP+ operates from a single +2.7V to +12V supply, or from dual supplies of ±2.7V to ±6V, providing flexibility in various circuit designs.
  • Low On-Resistance: With an on-resistance of just 100Ω (max) and a 5Ω (max) on-resistance match between channels, this multiplexer ensures signal integrity and reduces signal loss.
  • Low Power Consumption: The device features a quiescent current of only 0.1µA (max), which is essential for power-sensitive applications.
  • High Off-Isolation: It offers an off-isolation of 70dB at 1MHz, which minimizes crosstalk between channels when in the off state.
  • ESD Protection: The MAX4545CWP+ includes ESD protection diodes to VCC and GND, providing a human body model ESD protection of ±2000V.

Applications

The device is suitable for various applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Battery-Powered Systems
  • Sample-and-Hold Circuits

Product Specifications

The MAX4545CWP+ comes in a 20-pin SOIC package and is specified for the extended -40°C to +85°C temperature range. Its design ensures that it can be used in both industrial and consumer applications where reliable and efficient multiplexing is required.

Conclusion

With its low-voltage operation, low on-resistance, and minimal power consumption, the Maxim Integrated MAX4545CWP+ stands out as a versatile and efficient solution for designers looking to optimize their analog signal routing. Its robust feature set ensures that it can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess