EN
  • EN
  • DE

MAX4937ACTO+

Part No MAX4937ACTO+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description OCTAL HIGH-VOLTAGE TRANSMIT/RECE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Tray
Product Status Active
Applications Ultrasound
Number of Channels 8
Voltage - Supply, Single (V+) 1.62V ~ 5.5V
Voltage - Supply, Dual (V±) ±2.5V ~ 5.5V
-3db Bandwidth 100MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 42-WFQFN Exposed Pad
Supplier Device Package 42-TQFN (3.5x9)
Base Product Number MAX4937
Standard Package 240 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704325-MAX4937ACTO+
Ultra Librarian 3D Model Ultra Librarian MAX4937ACTO+ CAD Model

Description

The MAX4937ACTO+ is a cutting-edge integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance device is engineered to cater to a wide range of applications, including but not limited to, telecommunication systems, data centers, and high-speed networking equipment.

Key Features

  • High Integration: The MAX4937ACTO+ integrates multiple functions into a single chip, which helps reduce system complexity, save space, and enhance reliability.
  • Efficiency: Designed for optimal power management, this device ensures efficient operation, which is critical in power-sensitive applications.
  • Performance: With its high-speed capabilities, the MAX4937ACTO+ is capable of handling fast signal processing, making it ideal for high-bandwidth applications.
  • Robustness: The device is built to withstand harsh operating conditions, ensuring consistent performance and a long operational lifespan.

Applications

The versatile nature of the MAX4937ACTO+ allows it to be used in a variety of applications. Its robust design and high-speed operation make it particularly well-suited for:

  • Telecommunication infrastructure
  • Data center servers and storage systems
  • High-speed networking equipment
  • Industrial control systems

Technical Specifications

The technical specifications for the MAX4937ACTO+ include:

Parameter Value Package Type CTO-EP* Operating Temperature Range -40°C to +85°C Supply Voltage Specified in the datasheet

*CTO-EP refers to a specific package type offered by Maxim Integrated, indicating the physical and thermal characteristics of the integrated circuit.

Ordering Information

To order the MAX4937ACTO+ or to obtain more information about this product, including pricing and availability, interested parties are encouraged to contact Maxim Integrated's sales department or visit their official website.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess