EN
  • EN
  • DE

S908GR32AH0CFJER

Part No S908GR32AH0CFJER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit MCU, HC08 core, 32KB Flash, 8MHz, -40/+85degC, Automotive Qualified, QFP 32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991075-S908GR32AH0CFJER
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S908GR32AH0CFJER CAD Model

Description

Introducing the NXP S908GR32AH0CFJER Microcontroller

Discover the power and versatility of the NXP S908GR32AH0CFJER, a state-of-the-art microcontroller designed to meet the demands of modern embedded systems. As part of NXP's esteemed S9 family, this microcontroller is engineered to deliver exceptional performance, reliability, and efficiency for a wide range of applications.

Robust Performance

The S908GR32AH0CFJER is built around a robust HCS08 central processing unit (CPU) core, operating at a frequency of up to 40 MHz. This powerful core ensures swift data processing and real-time execution, making it ideal for applications requiring quick response times and complex computations. With its 32KB of on-chip flash memory, developers have ample space for application code, while the 2KB of RAM facilitates smooth and efficient operation.

Enhanced Connectivity

Connectivity is a key feature of the S908GR32AH0CFJER, offering a range of interfaces to ensure seamless communication with other devices and systems. It includes a serial communication interface (SCI) for UART communication, a serial peripheral interface (SPI) for high-speed data transfer, and an inter-integrated circuit (I2C) bus for multi-master communication. These interfaces allow for easy integration into complex systems and ensure compatibility with a variety of peripherals and sensors.

Reliable Operation

Designed for reliability, the S908GR32AH0CFJER incorporates features such as a watchdog timer to prevent system lock-ups and a clock monitor to ensure the integrity of the system clock. The microcontroller also offers low-voltage detection with reset or interrupt capability, safeguarding your system against power supply fluctuations.

Flexible Development

NXP supports the S908GR32AH0CFJER with a comprehensive suite of development tools, including software libraries, development boards, and integrated development environments (IDEs). These resources are designed to streamline the development process, from initial prototyping to final production, helping engineers bring their products to market faster and more efficiently.

Applications

The versatility of the S908GR32AH0CFJER makes it suitable for a broad array of applications, such as automotive systems, industrial control, smart sensors, and consumer electronics. Its robust feature set ensures that whether you're designing for safety-critical automotive applications or innovative smart home devices, this microcontroller provides a solid foundation for your product.

Choose the NXP S908GR32AH0CFJER for a microcontroller that offers the perfect blend of performance, connectivity, and reliability to power your next-generation embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,082 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess