EN
  • EN
  • DE

FUSB252UMX

Part No FUSB252UMX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description TYPE-C USB CC WITH D+D- PORT PR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Applications USB
Number of Channels 2
On-State Resistance (Max) 480mOhm
Voltage - Supply, Single (V+) 2.7V ~ 5.5V
-3db Bandwidth 1GHz
Features Break-Before-Make
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-UFQFN
Supplier Device Package 16-UMLP (1.8x2.6)
Base Product Number FUSB252
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 872422-FUSB252UMX
Ultra Librarian 3D Model Ultra Librarian FUSB252UMX CAD Model

Description

ON Semiconductor FUSB252UMX USB Type-C Port Protector

The ON Semiconductor FUSB252UMX is a cutting-edge USB Type-C port protector designed to safeguard your devices from the potential risks associated with power delivery and data transfer through USB Type-C connections. This compact, high-performance component is an essential addition to any modern electronic device that utilizes the versatile USB Type-C port.

Advanced Protection Features

The FUSB252UMX comes equipped with a suite of protection features to ensure the safety and longevity of your electronics. It offers overvoltage protection (OVP), overcurrent protection (OCP), and electrostatic discharge (ESD) protection. The device is capable of withstanding ESD events up to ±15kV (air) and ±8kV (contact) based on the IEC61000-4-2 standard, providing a robust shield against common electrical hazards.

Seamless Integration

Designed with a small footprint in mind, the FUSB252UMX is available in a compact UDFN-10 package, making it ideal for space-constrained applications. Its integration into a USB Type-C ecosystem is seamless, enabling designers to incorporate it into their designs without significant layout challenges.

High-Speed Data Interface Support

In addition to its protective capabilities, the FUSB252UMX supports high-speed data interfaces, including USB 3.1 Gen 1 and Gen 2, ensuring that your device can handle the fastest data transfer rates without compromising signal integrity or protection.

Energy-Efficient Operation

ON Semiconductor has engineered the FUSB252UMX to operate with low power consumption, making it an energy-efficient choice for portable and battery-powered devices. This feature helps in prolonging battery life and reducing the overall energy footprint of the device it protects.

Versatile Application Range

The versatility of the FUSB252UMX makes it suitable for a broad range of applications, including smartphones, tablets, laptops, and other consumer electronics that demand reliable USB Type-C connectivity. Its ability to provide comprehensive protection while maintaining high-speed data transfer capabilities makes it an indispensable component in today's USB Type-C equipped devices.

With the ON Semiconductor FUSB252UMX, designers and manufacturers can offer their customers the peace of mind that their devices are safeguarded against the rigors of daily use, ensuring both performance and durability in the fast-evolving world of USB Type-C technology.

You May Also Be Interested in

Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9508 $52.2940
130+ $0.7802 $101.4260
200+ $0.7558 $151.1600
275+ $0.7314 $201.1350
355+ $0.7070 $250.9850
475+ $0.6339 $301.1025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess