EN
  • EN
  • DE

MAX4545EAP

Part No MAX4545EAP
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Quad/Dual, Low-Voltage, Bidirectional RF/Video Switches | IC VIDEO SWITCH QUAD SPST 20SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Maximum) 20Ohm
Supply Voltage , Single (V+) 2.7V ~ 12V
Supply Voltage , Dual (V±) ±2.7V ~ 6V
-3db Bandwidth 300MHz
Features Bi-Directional, T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number MAX4545
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213744-MAX4545EAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4545EAP CAD Model

Description

Maxim Integrated MAX4545EAP Analog Switch

The Maxim Integrated MAX4545EAP represents a high-performance, precision analog switch designed to cater to a wide range of applications. This device is part of Maxim's commitment to providing innovative, reliable solutions for signal routing requirements. The MAX4545EAP is characterized by its low on-resistance and low voltage operation, making it an excellent choice for power-sensitive designs.

The MAX4545EAP operates with a single supply voltage ranging from +2V to +12V or dual supplies of ±2V to ±6V, providing flexibility for various circuit designs. This versatility ensures that the switch can be easily integrated into both portable battery-operated devices as well as industrial applications requiring higher voltage operation.

One of the standout features of this analog switch is its low on-resistance (Ron), typically 35 ohms, which minimizes signal attenuation and ensures high signal integrity. Additionally, the device boasts a high off-isolation of -83dB at 1MHz, which is critical for applications where signal leakage between channels can be detrimental.

The MAX4545EAP comes in a 20-pin SSOP package, offering a compact footprint for space-constrained applications. It features break-before-make switching action, which prevents momentary shorting when switching between channels. This is particularly useful in audio and data multiplexing applications where signal integrity is paramount.

With its fast switching times (tON = 175ns, tOFF = 145ns), the MAX4545EAP is suitable for high-speed applications, ensuring minimal delay and quick response times. The device also includes ESD protection up to 2000V, safeguarding the switch against electrostatic discharges that could otherwise damage the device during handling or operation.

Applications for the MAX4545EAP are diverse, including but not limited to audio and video signal routing, data acquisition systems, communication systems, and test equipment. Its robust design and specifications make it a reliable choice for designers looking for a high-quality analog switch that combines performance with versatility.

In summary, the Maxim Integrated MAX4545EAP offers a combination of low power operation, high-speed switching, and precision signal handling, making it a valuable component for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess