EN
  • EN
  • DE

AD8104ABPZ

Part No AD8104ABPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWIT 32X16 304BGA / Video Switch IC 1 Channel 304-BGA-ED (31x31)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Applications Video
Number of Channels 1
Voltage - Supply, Single (V+) 4.5V ~ 5.5V
Voltage - Supply, Dual (V±) ±2.5V
-3db Bandwidth 600MHz
Features Buffered
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 304-BGA Exposed Pad
Supplier Device Package 304-BGA-ED (31x31)
Base Product Number AD8104
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909864-AD8104ABPZ
Ultra Librarian 3D Model Ultra Librarian AD8104ABPZ CAD Model

Description

Product Overview: AD8104ABPZ from Analog Devices Inc.

The AD8104ABPZ is a high-performance, 4 × 4 crosspoint switch manufactured by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This crosspoint switch is designed to route high-speed signals, such as those found in video, telecommunication, and data communication applications.

Key Features and Benefits

  • High Bandwidth: The AD8104ABPZ boasts a large bandwidth, which allows it to handle high-speed signals with ease. This makes it suitable for advanced video and data routing applications that require quick and efficient signal switching.
  • Low Crosstalk: Crosstalk is minimized in this device, ensuring that signals remain clean and interference-free when switching between different paths. This is crucial in maintaining signal integrity in complex systems.
  • Flexible Voltage Operation: It operates over a wide range of supply voltages, providing designers with the flexibility to use it in various system configurations and ensuring compatibility with other components.
  • Programmable Output Level: The output level of the AD8104ABPZ is programmable, which allows users to optimize the signal level according to the requirements of their specific application.

Applications

The AD8104ABPZ is ideal for a variety of applications that require high-speed signal routing, including:

  • Professional video switching
  • Telecommunications
  • Data communications
  • ATE (Automatic Test Equipment)
  • Routing high-speed signals in networking equipment

Product Specifications

The AD8104ABPZ comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-saving and suitable for dense circuit board layouts. It is characterized by low power consumption, which is critical for thermal management and energy efficiency in modern electronic systems. The device also features a latch-up performance that exceeds 100 mA per JESD 78, Class II, ensuring robust operation under a variety of conditions.

For engineers and system designers looking for a reliable and high-performance signal routing solution, the AD8104ABPZ from Analog Devices Inc. represents a versatile choice that combines speed, precision, and flexibility.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess