EN
  • EN
  • DE

MAX4765ETC+

Part No MAX4765ETC+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description AUDIO CLICKLESS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Audio
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Max) 850mOhm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
-3db Bandwidth 27MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WQFN Exposed Pad
Supplier Device Package 12-TQFN (4x4)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704192-MAX4765ETC+
Ultra Librarian 3D Model Ultra Librarian MAX4765ETC+ CAD Model

Description

The MAX4765ETC+ is an advanced, high-performance analog switch from Maxim Integrated, designed to deliver precision and efficiency in a compact package. This switch is part of Maxim's commitment to providing innovative solutions for signal routing applications.

Key Features

  • Low Voltage Operation: The MAX4765ETC+ operates at a low voltage range, making it suitable for portable and battery-powered devices.
  • Low On-Resistance: The device boasts a low on-resistance (RON) that minimizes signal distortion and power loss, ensuring high signal integrity.
  • Single-Supply Operation: This switch is capable of operating from a single supply, simplifying the power design of the system it is integrated into.
  • Multiple Channels: It features multiple switch channels, providing flexibility in routing multiple signals through a single device.
  • High ESD Protection: The MAX4765ETC+ is designed with built-in electrostatic discharge (ESD) protection, safeguarding the device from the common issue of static electricity damage.

Applications

The versatile nature of the MAX4765ETC+ makes it an ideal choice for a wide range of applications, including:

  • Audio and video signal routing
  • Battery-powered devices
  • Data acquisition systems
  • Communication systems
  • Medical equipment

Compact Design

The MAX4765ETC+ is available in a compact TQFN-12 package, which is highly beneficial for space-constrained applications. Its small footprint allows for more efficient use of the circuit board area, enabling designers to add more functionality or reduce the overall size of their products.

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX4765ETC+ meets the highest standards of reliability and performance. This switch is manufactured using a robust process that guarantees a long operational life, making it a reliable choice for critical applications.

Conclusion

The MAX4765ETC+ from Maxim Integrated stands out as a superior analog switch that combines low-power operation, high precision, and a small form factor. It is a testament to Maxim's dedication to innovation and excellence in the field of signal processing and routing technologies.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5232 $60.7552
26+ $4.5322 $117.8372
40+ $4.3902 $175.6080
55+ $4.2492 $233.7060
71+ $4.1072 $291.6112
95+ $3.6821 $349.7995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess