EN
  • EN
  • DE

MAX3222EIDB

Part No MAX3222EIDB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS232 3V-5.5V DRVR 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 70
Category Integrated Circuits(ICs)
Family Interface - Drivers Receivers Transceivers
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 500kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 20-SSOP (0.209" 5.30mm Width)
Manufacturer Device Package 20-SSOP
Catalog RS-232 Transceivers
Win Source Part Number 073507-MAX3222EIDB
Ultra Librarian 3D Model Ultra Librarian MAX3222EIDB CAD Model

Description

The MAX3222EIDB from Texas Instruments is an advanced electronic component designed to meet the needs of the modern digital world.

  • Product: 3V-powered, multichannel RS-232 line driver/receiver
  • Operating Voltage: 3.0V to 5.5V
  • Package: 16-pin SSOP
  • Low-Power Shutdown Mode: Less than 1uA
  • ESD Protection: ±15kV (RS-232 pins)
  • Standard: Exceeds IEC 61000-4-2
  • Data Rate: 1Mbps
  • Output Stage: Low dropout
  • Receivers: 2 (active in shutdown mode)
  • Drivers: 2
  • Temperature Range: -40°C to +85°C

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess