EN
  • EN
  • DE

IP4773CZ14

Part No IP4773CZ14
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description VGA Interface with integrated buffer, ESD protection and termination resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185937-IP4773CZ14
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4773CZ14 CAD Model

Description

The IP4773CZ14 is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This versatile chip is specifically tailored for advanced mobile applications, providing a comprehensive solution for interfacing with Secure Digital (SD) memory cards.

At the heart of the IP4773CZ14 is a robust level shifter capable of handling signal voltages from 1.8V to 3.3V, which is essential for compatibility with various SD card generations. The chip supports not only the standard SD card interface but also the high-speed MultiMediaCard (MMC) interface, making it a flexible option for designers.

The IP4773CZ14 is designed with protection in mind. It features integrated ESD protection circuits that safeguard the SD card interface against electrostatic discharges, ensuring the longevity of both the card and the host device. This protection is compliant with the IEC61000-4-2 level 4 standard, providing peace of mind for end-users and manufacturers alike.

Another standout feature of the IP4773CZ14 is its power management capabilities. The chip includes an automatic power-down function, which reduces power consumption when the SD card is not in use. This is particularly beneficial for battery-powered devices, as it helps to extend the overall battery life.

For design flexibility, the IP4773CZ14 is housed in a compact HVQFN14 package, which measures just 2.5mm x 3.5mm. This small footprint allows for its integration into space-constrained applications such as smartphones, tablets, digital cameras, and other portable electronics.

In summary, the NXP IP4773CZ14 is a highly integrated, feature-rich solution that provides SD card interfacing with advanced protection and power management. Its compact size and support for high-speed data transfer make it an excellent choice for the latest generation of mobile devices.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess