Products specifications

Category Discrete Semiconductor Products>Thyristors - SCRs
Manufacturer STMicroelectronics
Packaging Cut Tape (CT),Tape & Box (TB)
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 50 µA
Voltage - On State (Vtm) (Max) 1.45 V
Current - On State (It (AV)) (Max) 800 mA
Current - On State (It (RMS)) (Max) 1.25 A
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 22.5A, 25A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number X0205
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-19268-3,497-19268-1,X0205MA2BL2,X0205MA 2BL2-ND,X0205MA2BL2-ND
Standard Package 2,000
Win Source Part Number 1324959-X0205MA 2BL2
Ultra Librarian 3D Model Ultra Librarian X0205MA 2BL2 CAD Model

Description

Introducing the X0205MA 2BL2 SCR from STMicroelectronics

The X0205MA 2BL2 is a cutting-edge Silicon Controlled Rectifier (SCR) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This SCR is part of the X0205 series, renowned for their high performance and reliability in a wide range of applications. The X0205MA 2BL2 is tailored to meet the stringent requirements of modern electronic circuits, providing precise control over high-voltage currents with ease.

Key Features

  • Voltage Capacity: The X0205MA 2BL2 offers a repetitive peak off-state voltage (V<sub>DRM) of 600V, making it suitable for circuits operating at high voltages.
  • Current Rating: With an on-state RMS current (I<sub>T(RMS)) of 2A, this SCR can handle considerable power, suitable for a variety of industrial and consumer applications.
  • Gate Trigger Current: The device features a sensitive gate with a low gate trigger current (I<sub>GT) of less than 200µA, ensuring it can be triggered with minimal power, which is ideal for power-sensitive designs.
  • Package: Enclosed in a TO-92 package, the X0205MA 2BL2 is compact and offers through-hole mounting, which is beneficial for prototyping and manufacturing processes.
  • Thermal Characteristics: It boasts excellent thermal properties, with a maximum operating junction temperature range from -40°C to +125°C, ensuring stability and reliability across various environmental conditions.

Applications

The X0205MA 2BL2 is versatile and can be used in a multitude of applications, including:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Regulated power supplies
  • Lighting systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The X0205MA 2BL2 is no exception and has undergone rigorous testing to ensure it meets the highest standards of performance and reliability. With its robust design and outstanding electrical characteristics, the X0205MA 2BL2 SCR is an excellent choice for designers looking to incorporate a reliable SCR into their electronic systems.

Conclusion

The X0205MA 2BL2 from STMicroelectronics represents a blend of performance, efficiency, and reliability. Whether for industrial control, home appliances, or custom electronics, this SCR is designed to provide a secure and efficient solution for controlling high-power electronics.

You May Also Be Interested in

Renesas Electronics America
SCR 400V 150MA 3MPAK / SCR 400 V 150 mA Sensitive Gate Surface Mount 3-MPAK
Need more? Email Us
ECAD model for CR05BS-8-T13#F10
WeEn Semiconductors
SCR 600V 4A DPAK
Need more? Email Us
ECAD model for BT150S-600R,118
Bourns Inc.
THYRISTOR SCR 800V 5A / Thyristor SCR 800V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106N-S
Bourns Inc.
DIODE RECTIFIER 400V 12A TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC126D-S
STMicroelectronics
SCR 1200V 12A TO220AB / Thyristor SCR 1.2KV 120A 3-Pin(3+Tab) TO-220AB Tube
Lowest to $0.9360
ECAD model for TYN1212RG
Bourns Inc.
DIODE RECTIFIER 800V 12A TO220 / Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220
Lowest to $2.9249
ECAD model for TIC126N-S
Vishay
SCR 800V 314A TO-93 / SCR 800V 314A(RMS) 5230A 4-Pin TO-93
Need more? Email Us
ECAD model for VS-ST180S08P0VPBF
Vishay
SCR 800V 1435A E-PUK / Thyristor SCR 800V 11.5KA 3-Pin TO-200AB
Need more? Email Us
ECAD model for VS-ST333C08CFM1
WeEn Semiconductors
IC SCR 16A 600V TO-220F / Thyristor SCR 800V 231A 3-Pin(3+Tab) TO-220F Rail
Lowest to $0.5477
ECAD model for TYN16X-600RT,127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention