The MCR703AT4 is a robust silicon controlled rectifier (SCR) manufactured by ON Semiconductor, renowned for its high performance and reliability in various applications. This SCR is an essential component for circuits requiring controlled rectification and is widely used in industries such as motor control, industrial power switching, and inrush current limiting circuits.
Key Features
- Voltage Capacity: The MCR703AT4 is capable of handling up to 400V, making it suitable for medium voltage applications.
- Current Rating: It has a current rating of 4 A, which allows it to control moderate power levels efficiently.
- Gate Trigger Voltage: The SCR has a low gate trigger voltage, ensuring easy triggering and stable operation.
- Package: It comes in a TO-252 (DPAK) surface-mount package, which is ideal for compact PCB layouts and automated assembly processes.
- Thermal Performance: The device has excellent thermal characteristics, ensuring reliable operation even at elevated temperatures.
- Repetitive Peak Off-State Voltage (VDRM): It features a repetitive peak off-state voltage of 400V, providing a good safety margin for transient conditions.
Applications
The MCR703AT4 is versatile and can be utilized in a variety of applications, including:
- Motor control circuits for starting, stopping, and speed regulation.
- Power supply circuits where controlled rectification is necessary.
- Overvoltage crowbar protection circuits.
- Capacitive discharge ignition systems for automotive applications.
- Lighting dimmer circuits.
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MCR703AT4 is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial applications. With its robust design and ON Semiconductor's expertise in semiconductor manufacturing, the MCR703AT4 is a reliable choice for designers and engineers looking to incorporate a dependable SCR in their projects.