Products specifications

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1124153-2N6504
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6504 CAD Model

Description

ON Semiconductor 2N6504 Thyristor SCR

The ON Semiconductor 2N6504 is a robust silicon controlled rectifier (SCR) designed to manage high power control and rectification in a wide range of electronic applications. This SCR is a versatile component that can be used in phase control operations, motor control circuits, inrush current limiting circuits, and as a switch in various high-power applications.

Key Features

  • Voltage Capacity: The 2N6504 SCR can handle a maximum repetitive peak off-state voltage (VDRM) of up to 400 volts, making it suitable for medium voltage applications.
  • Current Rating: With a robust current rating of 25 amperes, this SCR can control and switch considerable amounts of power.
  • Gate Triggering: A sensitive gate triggering mechanism allows for precise control over the switching actions, ensuring reliable operation even in delicate circuit designs.
  • Thermal Performance: Designed to withstand high temperatures, the 2N6504 maintains stable performance with a maximum operating junction temperature of 125°C.
  • Package: The device is available in a TO-220 package, which is widely used and known for its ease of mounting and good thermal and electrical isolation.

Applications

The ON Semiconductor 2N6504 SCR is ideal for a variety of applications that require high power handling and control. Some of the common applications include:

  • Motor control for industrial machines
  • AC power control for lighting and heating systems
  • Battery chargers and power supplies
  • Surge protection and voltage regulation circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 2N6504 SCR is no exception. It is manufactured to meet stringent standards, ensuring long-term reliability for critical industrial and commercial applications. This SCR is a testament to ON Semiconductor's dedication to providing high-quality components that meet the needs of modern electronic systems.

You May Also Be Interested in

Bourns Inc.
THYRISTOR SCR 400V 5A / Thyristor SCR 400V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106D-S
Littelfuse Inc.
SCR SENSITIVE GATE 10.0A 400V / SCR 400V 10A(RMS) 100A 3-Pin(3+Tab) TO-220AB Isolated Tube
Need more? Email Us
ECAD model for S4010LS2TP
Vishay
SCR 800V 314A TO-93 / SCR 800V 314A(RMS) 5230A 4-Pin TO-93
Need more? Email Us
ECAD model for VS-ST180S08P0VPBF
Vishay
SCR 800V 1435A E-PUK / Thyristor SCR 800V 11.5KA 3-Pin TO-200AB
Need more? Email Us
ECAD model for VS-ST333C08CFM1
STMicroelectronics
SCR 0.8A 400V 5UA TO-92 / SCR Diode 400V 0.8A(RMS) 8A 3-Pin TO-92 T/R
Need more? Email Us
ECAD model for P0118DA 5AL3
Littelfuse Inc.
SCR SENS 400V 8A ISO TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220AB Isolated Tube
Lowest to $5.3783
ECAD model for S4008LS2TP
Littelfuse Inc.
SCR 400V 15A / Thyristor SCR 400V 225A 3-Pin(3+Tab) TO-220AB Isolated Tube
Need more? Email Us
ECAD model for S4015LTP
Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P
Bourns Inc.
DIODE RECTIFIER 600V 8A TO220 / Thyristor SCR 600V 80A 3-Pin(3+Tab) TO-220
Lowest to $0.9132
ECAD model for TIC116M-S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention