Products specifications

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293807-LB11965M-MPB-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11965M-MPB-E CAD Model

Description

ON Semiconductor LB11965M-MPB-E: A Comprehensive Overview

The LB11965M-MPB-E is a high-performance, three-phase brushless motor driver manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This versatile and efficient motor driver is designed to cater to a wide range of applications that require precise motor control, such as cooling fans, home appliances, and office automation equipment.

Key Features

  • Three-Phase Brushless Motor Control: The LB11965M-MPB-E is capable of driving three-phase brushless DC motors, providing smooth and efficient operation.
  • Integrated Power FETs: It features built-in power FETs that facilitate the direct drive of the motor, reducing the need for external components and simplifying the circuit design.
  • Lock Detection and Automatic Restart: The device includes a lock detection function that senses when the motor is stalled. It then automatically attempts to restart the motor, ensuring reliable performance.
  • Forward and Reverse Rotation Control: Users can easily switch between forward and reverse rotation, allowing for flexible control over the motor's direction.
  • Variable Speed Control: The LB11965M-MPB-E supports variable speed control through an external PWM (Pulse Width Modulation) signal, giving users precise control over the motor's speed.
  • Low Voltage Operation: Designed to operate at low voltages, this motor driver is suitable for battery-powered applications where power efficiency is crucial.

Applications

  • Cooling fans for computers and electronics
  • Home appliances such as air purifiers and refrigerators
  • Office automation equipment like photocopiers and printers
  • Battery-powered devices requiring efficient power management

The LB11965M-MPB-E from ON Semiconductor stands out for its integration of advanced features and ease of use. Its robust design ensures that it can deliver the performance needed for demanding applications while maintaining energy efficiency. Whether for industrial or consumer products, the LB11965M-MPB-E is an excellent choice for designers looking to implement a reliable and flexible motor control solution.

For additional technical specifications, application notes, and support documentation, users can visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC MTR DRVR 2.5V-4.8V 6PICOSTAR / DRV201 Voice Coil Motor Driver for Camera Auto Focus
Lowest to $2.6978
ECAD model for DRV201YMBR
Infineon Technologies
IC MOTOR DRIVER 3V-3.6V 80QFP / High Performance Sensorless Motion Control IC
Lowest to $28.2659
ECAD model for IRMCK203
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 30WLCSP / Optical Image Stabilization / Auto Focus Controller & Driver
Lowest to $2.6881
ECAD model for LC898122AXA-VH
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-17V 16SSOPB
Lowest to $0.6163
ECAD model for BD6994FV-GE2
ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E
Texas Instruments
IC MTR DRV UNIPOLR 8-38V 16TSSOP / 8-Channel Serial Interface Low-Side Driver
Lowest to $5.0425
ECAD model for DRV8860APWR
ON Semiconductor
IC MOTOR DRVR 3.15V-5.25V 24SSOP / Octal Half-Bridge Driver
Lowest to $16.2232
ECAD model for NCV7719DQR2G
Sanken
IC MTR DRV MULTPHAS 3-5.5V 30DIP / New Pentagon Connection
Lowest to $111.6000
ECAD model for SI-7510

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention