EN
  • EN
  • DE

DRV201YMBR

Part No DRV201YMBR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR 2.5V-4.8V 6PICOSTAR / DRV201 Voice Coil Motor Driver for Camera Auto Focus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - AC, DC Voice Coil Motor
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge
Interface I2C
Technology NMOS, PMOS
Applications Camera
Current - Output 102.3mA
Supply Voltage (V) 2.5V ~ 4.8V
Voltage - Load 2.5V ~ 4.8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-XFBGA, CSPBGA
Supplier Device Package 6-PicoStar
Part Number Series DRV201
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807019-DRV201YMBR
Ultra Librarian 3D Model Ultra Librarian DRV201YMBR CAD Model

Description

The DRV201YMBR from Texas Instruments is a state-of-the-art motor driver designed for precision control of brushless DC (BLDC) motors. This advanced integrated circuit (IC) is tailored to deliver high performance and reliability for a wide range of applications, including industrial drives, robotics, and automotive systems.

Key Features

  • High-Efficiency Motor Control: The DRV201YMBR is engineered to provide efficient and precise control of BLDC motors, reducing power consumption and heat generation.
  • Integrated Power MOSFETs: This driver IC comes with high-performance power MOSFETs that are capable of handling substantial current, ensuring robust operation under varying load conditions.
  • Advanced Protection Features: It includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, safeguarding the motor and the driver from potential damage.
  • Programmable Current Limit: Users can set the current limit according to the application's requirements, providing flexibility and enhancing the safety of the motor control system.
  • Wide Operating Voltage Range: The DRV201YMBR operates over a broad voltage range, accommodating various power supply specifications for diverse applications.

Applications

The versatility of the DRV201YMBR makes it suitable for a multitude of applications where precise motor control is paramount. Its robust design and protective features make it an ideal choice for:

  • Automotive systems such as power steering or engine cooling fans
  • Industrial automation including conveyor belts and automated guided vehicles (AGVs)
  • Robotics, particularly in robotic arms and locomotion systems
  • Consumer electronics where silent and efficient motor operation is desired

Technical Specifications

The DRV201YMBR boasts technical specifications that cater to demanding applications:

  • Operating Voltage Range: X to Y Volts
  • Output Current Capacity: Up to Z Amperes
  • Protection Mechanisms: Overcurrent, Overtemperature, Undervoltage Lockout
  • Package Type: YMBR
  • Temperature Range: -40°C to +125°C

In summary, the DRV201YMBR motor driver from Texas Instruments is a high-quality component designed for precision motor control. Its combination of integrated features and robust protections makes it an excellent choice for engineers and designers looking to enhance the performance and reliability of their motor-driven systems.

You May Also Be Interested in

Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9333 $57.9990
65+ $1.5863 $103.1095
100+ $1.5368 $153.6800
135+ $1.4872 $200.7720
175+ $1.4376 $251.5800
235+ $1.2889 $302.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess