Products specifications

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Power Management
Function Battery Charger
Utilized IC / Part DS2712
Supplied Contents Board(s)
Base Product Number DS2712
MSL Level 1 (Unlimited)
Other Names 175-DS2712EVKIT+
Standard Package 1
Win Source Part Number 1141998-DS2712EVKIT+
Ultra Librarian 3D Model Ultra Librarian DS2712EVKIT+ CAD Model

Description

The DS2712EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed for engineers and developers to assess the capabilities of the DS2712 NiMH battery charger IC. This evaluation kit provides a user-friendly platform to test the DS2712's functionalities, which is optimized for charging 1 to 4 cells of AA or AAA NiMH batteries.

Key Features

  • Flexible Charging Options: The DS2712EVKIT+ supports charging configurations for 1 to 4 NiMH cells, making it versatile for a range of applications.
  • Intelligent Charge Control: The kit includes features such as temperature monitoring, voltage sensing, and charge termination algorithms to ensure safe and efficient charging.
  • Easy-to-Use Interface: With onboard status LEDs, users can easily monitor the charging process and quickly identify the charge state of the batteries.
  • Adjustable Charge Parameters: It allows users to modify charge rates and other parameters to tailor the charging process to specific battery requirements.

Applications

The DS2712EVKIT+ is ideal for developing applications that require reliable battery charging solutions, such as portable consumer electronics, handheld devices, and battery-powered medical devices.

Technical Specifications

  • Input Voltage: 4.5V to 6.5V
  • Charge Current: Programmable up to 2A
  • Charge Algorithm: -ΔV, Temperature, and Peak Voltage Detection
  • Communication Interface: None (standalone operation)
  • Indicators: LED indicators for charge status

Package Contents

The DS2712EVKIT+ package includes the evaluation board for the DS2712, a comprehensive user guide, and additional supporting documentation to facilitate a smooth evaluation process.

Ordering Information

To order the DS2712EVKIT+, or to obtain more information about the kit and the DS2712 NiMH battery charger IC, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

STMicroelectronics
BOARD EVAL FOR VND5E050K / VND5E050K Current Limit Switch Evaluation Board Automotive
Need more? Email Us
ECAD model for EV-VND5E050K
Exar Corporation
EVAL BOARD FOR XR16V554 68PLCC
Need more? Email Us
ECAD model for XR16V554IJ-0A-EVB
Intersil
EVAL BOARD FOR TW8816-LB3-GR
Need more? Email Us
ECAD model for TW8816-LB3-GR-EVAL
Diodes Incorporated
BOARD EVAL FOR QUAD VIDEO AMP / TRIPLE AND QUAD CHANNEL VIDEO AMPLIFIER EVALUATION BOARD
Need more? Email Us
ECAD model for ZXFV201EV
STMicroelectronics
BOARD EVAL FOR VN7140AS / VN7140AS-E Power Switch Evaluation Board Automotive
Need more? Email Us
ECAD model for EV-VN7140AS
STMicroelectronics
BOARD EVAL FOR VN7040AS / VN7040AS-E Power Switch Evaluation Board Automotive
Lowest to $10.8504
ECAD model for EV-VN7040AS
Texas Instruments
TPS2053BEVM-294 / TPS2053B USB Power Switch Evaluation Board
Need more? Email Us
ECAD model for TPS2053BEVM-294
Texas Instruments
EVAL MODULE FOR XIO2001 / XIO2001 Interface Development Kit
Need more? Email Us
ECAD model for XIO2001EVM
Microchip Technology
BOARD EVAL FOR T6816/U6815BM / ATA6836C Gate and Power Driver Evaluation Board
Need more? Email Us
ECAD model for ATAB6816

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention