EN
  • EN
  • DE
  • IT

CYDP-KIT-13638

Part No CYDP-KIT-13638
Manufacturer Infineon Technologies
Catalog Evaluation and Demonstration Boards and Kits
Description DEVELOPMENT KIT / Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Infineon Technologies
Package Box
Product Status Obsolete
Standard Package 1
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347665-CYDP-KIT-13638
Ultra Librarian 3D Model Ultra Librarian CYDP-KIT-13638 CAD Model

Description

The CYDP-KIT-13638 is an evaluation and demonstration kit from Infineon Technologies, designed to showcase and facilitate development with one of their microcontroller or sensor products. While specific details depend on the exact product the kit is built around, these kits generally include a development board, sample code, and documentation to help engineers quickly prototype and test applications.

Applications

  • Product Evaluation: Assessing the performance and capabilities of Infineon microcontrollers or sensors.
  • Prototyping: Creating preliminary versions of embedded systems.
  • Software Development: Writing and testing firmware for target applications.
  • Proof-of-Concept: Demonstrating the feasibility of a design idea.
  • Educational Purposes: Learning about embedded systems and microcontroller programming.

Features

  • Development Board: A printed circuit board with the target Infineon device, necessary supporting components, and often, onboard peripherals (like LEDs, buttons, displays).
  • Sample Code: Pre-written software examples that illustrate how to use the features of the target device.
  • Documentation: User guides, datasheets, and application notes to provide information about the board and the target device.
  • Debugging Interface: Connectors for debugging tools, such as JTAG or SWD.
  • Power Supply: Onboard power regulation or external power supply options.

Benefits

  • Accelerated Development: Provides a head start for embedded systems development.
  • Reduced Development Costs: Eliminates the need to design a custom development board.
  • Improved Time-to-Market: Enables faster prototyping and product development.
  • Simplified Learning Curve: Sample code and documentation make it easier to learn about the target device.
  • Comprehensive Development Environment: Provides all the necessary tools for software and hardware development.

Additional Details

Given the part number, search online for "CYDP-KIT-13638 Infineon" to find specific documentation, details about the included microcontroller or sensor, and available software tools. The kit likely supports standard programming interfaces and development environments offered by Infineon. Always consult the official documentation for setup instructions, example projects, and safety guidelines.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP382
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR TMC5062
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR16M890IL32
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4130Q
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR DS2715
Need more? Email Us
Infineon Technologies
BTS3050EJ DEMOBOARD
Need more? Email Us
NKK Switches
EVAL BOARD FOR SMARTDISPLAY
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Infineon Technologies
EVAL POWER BOARD 250V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess