EN
  • EN
  • DE
  • IT

LTC1536IS8

Part No LTC1536IS8
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description LTC1536 - PCI-COMPLIANT TRIPLE S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 1V, 2.985V, 4.725V
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC1536
Standard Package 49 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 624997-LTC1536IS8
Ultra Librarian 3D Model Ultra Librarian LTC1536IS8 CAD Model

Description

Linear Technology LTC1536IS8 Interface Transceiver

The LTC1536IS8 is a versatile interface transceiver from Linear Technology, designed to provide reliable communication in multi-voltage systems. This integrated circuit is part of Linear Technology's extensive lineup of high-performance analog ICs, offering a robust solution for interfacing between different logic levels. The LTC1536IS8 is housed in a compact 8-lead SOIC package, making it an ideal choice for space-constrained applications.

Key Features

  • Dual Protocol Support: The LTC1536IS8 supports both RS232 and RS485/RS422 communication protocols, allowing it to be used in a wide range of applications.
  • Integrated Charge Pump: With an on-chip charge pump, the device generates the necessary RS232 voltage levels using a single 5V supply, eliminating the need for additional power supplies.
  • Low Power Shutdown: It features a low power shutdown mode, significantly reducing power consumption when the transceiver is not in active use.
  • High Data Rates: The device is capable of handling data rates up to 120kbps for RS232 and 2.5Mbps for RS485/RS422, ensuring efficient data transmission in high-speed applications.
  • ESD Protection: The LTC1536IS8 offers robust electrostatic discharge (ESD) protection for its transceiver inputs/outputs, enhancing the durability and longevity of the product in harsh environments.

Applications

The LTC1536IS8 interface transceiver is well-suited for a variety of applications, including:

  • Industrial control systems
  • Networked devices in communication systems
  • Data acquisition systems
  • Point-of-sale terminals
  • Automotive diagnostics interfaces

The LTC1536IS8's ability to operate over a wide temperature range and its support for multiple communication standards make it an excellent choice for designers looking to create flexible and reliable systems. Whether you're working on a simple serial interface or a complex multi-protocol network, the LTC1536IS8 provides the functionality needed to ensure seamless data exchange across different voltage levels and communication standards.

With its combination of features and performance, the LTC1536IS8 from Linear Technology stands out as a top choice for professionals seeking a high-quality interface transceiver for their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.7731 $68.4117
17+ $8.0190 $136.3230
25+ $7.7693 $194.2325
35+ $7.5184 $263.1440
45+ $7.2675 $327.0375
60+ $6.5158 $390.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess