EN
  • EN
  • DE

P0118DA 5AL3

Part No P0118DA 5AL3
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 0.8A 400V 5UA TO-92 / SCR Diode 400V 0.8A(RMS) 8A 3-Pin TO-92 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 5μA
Voltage - On State (Vtm) (Maximum) 1.95V
Current - On State (It (AV)) (Maximum) 500mA
Current - On State (It (RMS)) (Maximum) 800mA
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 7A, 8A
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 791073-P0118DA 5AL3
Popularity Medium
Supply and Demand Status Balance
Family Name P0118DA
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P0118DA 5AL3 CAD Model

Description

The P0118DA 5AL3 is a state-of-the-art semiconductor device designed and manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is part of STMicroelectronics' extensive portfolio of electronic components that cater to a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Reliability: The P0118DA 5AL3 is built to meet the stringent requirements of the most demanding applications, ensuring consistent performance and longevity.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, this product offers superior efficiency and power handling capabilities.
  • Compact Design: Its small footprint allows for easy integration into various electronic systems without compromising on power or functionality.
  • Energy Efficiency: Designed with energy conservation in mind, the P0118DA 5AL3 helps reduce overall power consumption, making it an eco-friendly choice for energy-conscious consumers.

Applications

The versatility of the P0118DA 5AL3 makes it suitable for a broad array of applications. It is commonly used in power management systems, motor controls, lighting solutions, and any circuitry requiring reliable switching and control. Its robust design also makes it an excellent choice for harsh environments where reliability is critical.

Technical Specifications

The P0118DA 5AL3 boasts impressive technical specifications that underscore its performance capabilities. It features a high breakdown voltage, fast switching speeds, and low on-state resistance. These characteristics ensure that the device can handle high currents and voltages efficiently, making it ideal for high-performance applications.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The P0118DA 5AL3 is no exception and is backed by rigorous testing and quality assurance processes. Additionally, STMicroelectronics provides comprehensive technical support and documentation, making it easier for engineers and developers to integrate this component into their designs.

For more detailed information, datasheets, and support resources, customers can visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess