EN
  • EN
  • DE

JST24A-800BW

Part No JST24A-800BW
Manufacturer JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
Catalog SCRs - Single
Description 75mA 50mA 800V TO-220A TRIACs RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package TO-220A
Operating Temperature -40℃~+125℃
Holding Current (Ih) 75mA
Current - Gate Trigger(Igt) 50mA
Voltage - On State(Vtm) 1.5V
Average Gate Power Dissipation (PG(AV)) 1W
Current - On State(It(RMS)) 25A
Peak off - state voltage(Vdrm) 800V
Current - Surge(Itsm@f) 250A
Gate Trigger Voltage (Vgt) 1.3V
Ultra Librarian 3D Model Ultra Librarian JST24A-800BW CAD Model

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.0583
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
Microchip Technology
SCR
Lowest to $98.9197

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5850 $52.6500
210+ $0.4800 $100.8000
325+ $0.4650 $151.1250
445+ $0.4500 $200.2500
575+ $0.4350 $250.1250
770+ $0.3900 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,790 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess