EN
  • EN
  • DE

GA201

Part No GA201
Manufacturer Microchip Technology
Catalog SCRs - Single
Description SCR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Off State 100 V
Voltage - Gate Trigger (Vgt) (Max) 750 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.5 V
Current - On State (It (AV)) (Max) 6 A
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 100 nA
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 594066-GA201
Ultra Librarian 3D Model Ultra Librarian GA201 CAD Model

Description

The GA201 from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance applications across various industries. This innovative product encapsulates Microchip's commitment to providing advanced solutions that meet the evolving needs of technology sectors including automotive, industrial, medical, and consumer electronics.

Key Features

  • High Precision: The GA201 is engineered for accuracy, delivering precise measurements and control which is essential for critical applications.
  • Low Power Consumption: With energy efficiency in mind, the GA201 operates at low power, making it ideal for battery-operated devices and applications where power conservation is crucial.
  • Robust Performance: Built to withstand harsh environments, the GA201 maintains its performance standards even under extreme temperatures and conditions.
  • Connectivity: This product offers a range of connectivity options, ensuring seamless integration with existing systems and infrastructures.
  • Customizable: Microchip Technology understands that one size does not fit all, which is why the GA201 is designed to be flexible and customizable to specific application requirements.

Applications

The GA201 is versatile and can be used in a multitude of applications. In the automotive sector, it contributes to enhanced safety systems, infotainment, and power management. For industrial uses, it's perfect for automation control systems, power supply units, and IoT devices. Medical devices also benefit from its precision and reliability, while consumer electronics utilize its performance and efficiency for a better user experience.

Technical Specifications

The technical specifications of the GA201 include a wide operating voltage range, high-speed signal processing capabilities, and an integrated memory module for advanced data handling. Its compact form factor ensures that it can be accommodated in space-constrained designs without compromising functionality.

About Microchip Technology

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, providing low-risk product development, lower total system cost, and faster time to market for thousands of diverse customer applications worldwide. The GA201 is a testament to their innovation and dedication to quality.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.9197 $98.9197
2+ $95.7287 $191.4574
3+ $92.5378 $277.6134
4+ $82.9649 $331.8596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess