EN
  • EN
  • DE
  • IT

2N5064G

Part No 2N5064G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description SCR 200V 800MA TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Voltage - Off State 200 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.7 V
Current - On State (It (AV)) (Max) 510 mA
Current - On State (It (RMS)) (Max) 800 mA
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number 2N5064
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 854971-2N5064G
Ultra Librarian 3D Model Ultra Librarian 2N5064G CAD Model

Description

Manufactured by ON Semiconductor, the 2N5064G is a robust Silicon Controlled Rectifier (SCR) Thyristor designed for phase control operations in converters, power control, and switching applications. This SCR is a versatile component that is particularly suitable for use in medium power switching and phase control applications where reliability is a priority.

Key Features

  • Voltage Capacity: The 2N5064G is capable of withstanding up to 200V in reverse voltage (V<sub>RRM), making it suitable for various applications that require a moderate voltage rating.
  • Current Rating: It can handle a continuous on-state current (I<sub>T) of up to 0.8A, which allows it to control moderate levels of power with ease.
  • Gate Trigger Current: The device has a sensitive gate that can be triggered with a very low current, typically in the range of 200µA to 400µA (I<sub>GT), making it easy to interface with other digital control circuitry.
  • Package: The 2N5064G comes in a TO-92 package, which is widely used for through-hole mounting, providing a compact design while ensuring ease of installation and robustness.
  • Operating Temperature: This SCR can operate over a wide temperature range from -40°C to +110°C, offering reliable performance in diverse environmental conditions.

Applications

The 2N5064G is an essential component for designers who require a dependable solution for AC power control. Its applications include, but are not limited to:

  • Motor control circuits
  • Lighting dimmers
  • Capacitive discharge ignitions
  • Overvoltage crowbar protection
  • Controlled rectifier circuits

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the 2N5064G is no exception. It is designed to meet stringent industry requirements, ensuring long-term reliability for your electronic designs. Whether you're developing consumer electronics, automotive systems, or industrial equipment, the 2N5064G provides the performance and dependability that professionals expect from a leading semiconductor manufacturer.

You May Also Be Interested in

ON Semiconductor
THYRISTOR SCR 12A 100V TO220AB / SCR 100 V 12 A Standard Recovery Through Hole TO-220AB
Lowest to $1.1955
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $22.0532
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $20.6006
Solid State Inc.
SCR THYRISTOR 50 AMP TO 65
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess