EN
  • EN
  • DE

03P5J-T1-AZ

Part No 03P5J-T1-AZ
Manufacturer Renesas Electronics America
Catalog SCRs - Single
Description SILICON CONTROLLED RECTIFIER / SCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 853176-03P5J-T1-AZ
Ultra Librarian 3D Model Ultra Librarian 03P5J-T1-AZ CAD Model

Description

The 853176-03P5J-T1-AZ is a Silicon Controlled Rectifier (SCR) belonging to the Discrete Semiconductor Products category manufactured by Renesas Electronics America.

  • Package: Bulk
  • Standard Package Quantity: 3,000 pieces
  • ECCN Code: EAR99
  • MSL Level: 1 (unlimited shelf life)
  • REACH Status: REACH unaffected
  • HTSUS Code: 8541.30.0080

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 700V 0.5A
Lowest to $5.3721
Others
Need more? Email Us
Renesas Electronics America
Thyristor Low Power Use / SCR Diode 400V 0.79A(RMS) 10A 4-Pin(3+Tab) UPAK T/R
Lowest to $3.1544
STMicroelectronics
BTW67 and BTW69 Series
Lowest to $62.5624
Renesas Electronics America
THYRISTOR 600V .4A TO-92
Lowest to $16.0453
Renesas Electronics America
Need more? Email Us
Central Semiconductor Corp
SCR SENS 400V 0.25A SOT23
Lowest to $0.4090
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess