EN
  • EN
  • DE
  • IT

2N6395

Part No 2N6395
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 12A 100V TO220AB / SCR 100 V 12 A Standard Recovery Through Hole TO-220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Voltage - Off State 100 V
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 30 mA
Current - On State (It (RMS)) (Max) 12 A
Current - Hold (Ih) (Max) 50 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A @ 60Hz
SCR Type Standard Recovery
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Base Product Number 2N6395
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 10297-2N6395
Ultra Librarian 3D Model Ultra Librarian 2N6395 CAD Model

Description

The ON Semiconductor 2N6395 is a robust silicon controlled rectifier (SCR) designed for high-power control and switching applications. This SCR is a member of a family of devices known for their reliability and performance in environments requiring the control of high current and high voltage. The 2N6395 is capable of handling currents up to 16A and has a maximum repetitive peak and off-state voltage of 400V.

This device is commonly used in motor control, industrial power switching, and phase control applications where efficient and reliable operation is essential. The 2N6395 is designed to interface seamlessly with microcontrollers, logic ICs, and other control circuitry, making it a versatile choice for a wide range of power control systems.

Key Features:

  • High Current Handling: With a maximum current rating of 16A, the 2N6395 is suitable for controlling high-power loads.
  • High Voltage Capability: The device can withstand repetitive peak and off-state voltages up to 400V, making it ideal for applications with high voltage requirements.
  • Gate Trigger Current: The gate trigger current (I<sub>GT) is specified at a maximum of 30mA, ensuring low power consumption for the control circuit.
  • Thermal Performance: The 2N6395 is designed to operate within a wide temperature range, maintaining stability and performance under varying conditions.
  • Package: It is available in a TO-220 package, which is widely used and easy to mount on a variety of PCB layouts.

The ON Semiconductor 2N6395 is a reliable and efficient solution for designers looking to implement SCR technology into their high-power control systems. Its robust design and electrical characteristics ensure that it can handle the demands of tough industrial applications while providing the precision needed for sensitive control tasks.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.1207
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.4173
IXYS
SCR 1.2KV 25A TO220
Lowest to $6.9170
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.4127
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $13.1870
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $3.8356
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.2087
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1955 $65.7525
135+ $0.9810 $132.4350
205+ $0.9503 $194.8115
285+ $0.9196 $262.0860
365+ $0.8889 $324.4485
490+ $0.7970 $390.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess