Products specifications

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Solid State Inc.
Series 22RIA
Package Bulk
Product Status Active
Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 60 mA
Voltage - On State (Vtm) (Max) 1.7 V
Current - On State (It (AV)) (Max) 22 A
Current - On State (It (RMS)) (Max) 35 A
Current - Hold (Ih) (Max) 100 mA
Current - Off State (Max) 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 460A, 480A
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C (TJ)
Mounting Type Stud Mount
Package / Case TO-208AA, TO-48-3, Stud
Supplier Device Package TO-48
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 540368-22RIA120
Ultra Librarian 3D Model Ultra Librarian 22RIA120 CAD Model

Description

The 540368-22RIA120 is a standard recovery thyristor from the 22RIA series.

  • Designed for: various electronic applications that require controlled switching of high currents
  • Maximum off-state voltage: 1.2kV
  • Maximum on-state current: 22A
  • Maximum gate trigger voltage: 2V
  • Maximum gate trigger current: 60mA, ensuring reliable and precise control
  • Housed in: a TO-208AA, TO-48-3 package, allowing for easy stud mounting
  • Operating temperature range: -65°C to 125°C, making it suitable for both industrial and automotive applications
  • Manufactured by: Solid State Inc., this thyristor is an active product in their lineup, ensuring its availability for your project needs

You May Also Be Interested in

Bourns Inc.
THYRISTOR SCR 800V 5A / Thyristor SCR 800V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106N-S
Vishay
SCR 800V 1435A E-PUK / Thyristor SCR 800V 11.5KA 3-Pin TO-200AB
Need more? Email Us
ECAD model for VS-ST333C08CFM1
Vishay
SCR 1600V 520A TO-118 / SCR 1600V 520A(RMS) 9420A 4-Pin TO-118
Lowest to €256.1480
ECAD model for VS-ST330S16P0PBF
Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P
STMicroelectronics
SCR 400V 2A DPAK / Thyristor SCR 400V 22A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for TN22-1500B-TR
Bourns Inc.
DIODE RECTIFIER 400V 12A TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC126D-S
STMicroelectronics
AVAILABLE IN TO-247 HIGH POWER P / SCR 1.2 kV 60 A Standard Recovery Through Hole TO-247-3
Lowest to €5.5519
ECAD model for TN6050HP-12WY
Vishay
SCR 1.6KV 780A A-PUK / SCR 1.6 kV 780 A Standard Recovery Chassis Mount TO-200AB, A-PUK
Need more? Email Us
ECAD model for VS-ST230C16C0
WeEn Semiconductors
SCR 800V 800MA TO92-3
Lowest to €0.2011
ECAD model for BT169H/01U

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention