EN
  • EN
  • DE

VS-ST230C16C0

Part No VS-ST230C16C0
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 1.6KV 780A A-PUK  /  SCR 1.6 kV 780 A Standard Recovery Chassis Mount TO-200AB, A-PUK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr Vishay General Semiconductor - Diodes Division
Package Bulk
Voltage - Off State 1.6 kV
Voltage - Gate Trigger (Vgt) (Max) 3 V
Current - Gate Trigger (Igt) (Max) 150 mA
Voltage - On State (Vtm) (Max) 1.69 V
Current - On State (It (AV)) (Max) 410 A
Current - On State (It (RMS)) (Max) 780 A
Current - Hold (Ih) (Max) 600 mA
Current - Off State (Max) 30 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 5700A, 5970A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Chassis Mount
Package / Case TO-200AB, A-PUK
Supplier Device Package TO-200AB, A-PUK
Base Product Number ST230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names *ST230C16C0,VSST230C16C0,ST230C16C0,VSST230C16C0-ND,VS-ST230C16C0-ND
Standard Package 12
Win Source Part Number 1096347-VS-ST230C16C0
Ultra Librarian 3D Model Ultra Librarian VS-ST230C16C0 CAD Model

Description

The VS-ST230C16C0 is a thyristor designed for use in SCRs.

  • Maximum Current Hold (Ih): 600mA
  • Voltage Off State: 1.6kV
  • Voltage Gate Trigger (Vgt) (Max): 3V
  • Current Gate Trigger (Igt) (Max): 150mA
  • Voltage On State (Vtm) (Max): 1.69V
  • Current On State (It (AV)) (Max): 410A
  • Current On State (It (RMS)) (Max): 780A
  • Current Off State (Max): 30mA
  • Current Non-Rep. Surge 50, 60Hz (Itsm): 5700A, 5970A
  • SCR Type: Standard Recovery
  • Mounting Type: Chassis Mount
  • Package/Case: TO-200AB, A-PUK
  • Supplier Device Package: TO-200AB, A-PUK
  • Temperature Range: -40°C to 125°C
  • Manufacturer: Vishay General Semiconductor - Diodes Division

You May Also Be Interested in

Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess