Products specifications

Category Discrete Semiconductor Products>Thyristors>SCRs
Mfr Solid State Inc.
Series 22RIA
Package Bulk
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 60 mA
Voltage - On State (Vtm) (Max) 1.7 V
Current - On State (It (AV)) (Max) 22 A
Current - On State (It (RMS)) (Max) 35 A
Current - Hold (Ih) (Max) 100 mA
Current - Off State (Max) 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 460A, 480A
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C (TJ)
Mounting Type Stud Mount
Package / Case TO-208AA, TO-48-3, Stud
Supplier Device Package TO-48
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 10 pcs
Win Source Part Number 1380679-22RIA60
Ultra Librarian 3D Model Ultra Librarian 22RIA60 CAD Model

Description

The 22RIA60 is a thyristor from Solid State Inc. It is a standard recovery SCR with a voltage off state of 600V and a voltage gate trigger of 2V (max).

  • Voltage - Off State: 600V
  • Voltage - Gate Trigger (Vgt): 2V (Max)
  • Current - Hold (Ih) (Max): 100 mA (Max)
  • Current - Gate Trigger (Igt) (Max): 60 mA (Max)
  • Voltage - On State (Vtm) (Max): 1.7V (Max)
  • Current - On State (It (AV)): 22A (AV)
  • Current - On State (It (RMS)): 35A (RMS)
  • Current - Off State (Max): 10 mA
  • Current - Non Rep. Surge 50, 60Hz (Itsm): 460A @ 50Hz, 480A @ 60Hz
  • Package Quantity: 10 pcs
  • Mounting Type: Stud Mount
  • Package / Case: TO-208AA, TO-48-3, Stud
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • Thyristor Type: Standard Recovery SCR

You May Also Be Interested in

Vishay
SCR 1.6KV 780A A-PUK / SCR 1.6 kV 780 A Standard Recovery Chassis Mount TO-200AB, A-PUK
Need more? Email Us
ECAD model for VS-ST230C16C0
Vishay
SCR 1600V 520A TO-118 / SCR 1600V 520A(RMS) 9420A 4-Pin TO-118
Lowest to €256.1480
ECAD model for VS-ST330S16P0PBF
IXYS
Thyristor Phase 1200V TO-268
Lowest to €10.9554
ECAD model for CLA50E1200TC
IXYS
THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
Lowest to €4.3921
ECAD model for CLA80E1200HF
STMicroelectronics
SCR 1200V 12A TO220AB / Thyristor SCR 1.2KV 120A 3-Pin(3+Tab) TO-220AB Tube
Lowest to €0.8500
ECAD model for TYN1212RG
Bourns Inc.
THYRISTOR SCR 800V 5A / Thyristor SCR 800V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106N-S
Bourns Inc.
DIODE RECTIFIER 800V 12A TO220 / Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220
Lowest to €2.6561
ECAD model for TIC126N-S
Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P
STMicroelectronics
SCR 800V 1.25A TO92 / SCR 800 V 1.25 A Sensitive Gate Through Hole
Lowest to €0.4100
ECAD model for TS110-8A1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention