EN
  • EN
  • DE

CLA80E1200HF

Part No CLA80E1200HF
Manufacturer IXYS
Catalog SCRs - Single
Description THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Packaging Tube
Voltage - Off State 1.2kV
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Gate Trigger (Igt) (Maximum) 38mA
Voltage - On State (Vtm) (Maximum) 1.77V
Current - On State (It (AV)) (Maximum) 80A
Current - On State (It (RMS)) (Maximum) 126A
Current - Hold (Ih) (Maximum) 100mA
Current - Off State (Maximum) 50μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 900A, 970A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package PLUS247 -3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814329-CLA80E1200HF
Ultra Librarian 3D Model Ultra Librarian CLA80E1200HF CAD Model

Description

{"ProductId":752613,"FormattedDescription":"

The IXYS 814329-CLA80E1200HF is a standard recovery SCR type electronic component.

  • Voltage Off State: 1.2kV
  • Non-Repetitive Surge Current (50Hz): 900A
  • Non-Repetitive Surge Current (60Hz): 970A
  • Maximum On-State Current: 126A
  • Voltage Gate Trigger: 1.5V
  • Current Gate Trigger: 38mA
  • Current Hold: 100mA
  • Package: TO-247-3
  • Temperature Range: -40°C to 150°C
  • Maximum On-State Voltage: 1.77V
  • Average On-State Current: 80A
  • Off-State Current: 50µA
  • Popularity: Low
  • Supply and Demand Status: Limited
  • MSL Level: 1 (unlimited)
"}

You May Also Be Interested in

Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2293 $52.2930
24+ $4.2907 $102.9768
37+ $4.1566 $153.7942
50+ $4.0225 $201.1250
65+ $3.8884 $252.7460
87+ $3.4862 $303.2994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess