EN
  • EN
  • DE

HT1621-48SSOP

Part No HT1621-48SSOP
Manufacturer Holtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825117-HT1621-48SSOP
Ultra Librarian 3D Model Ultra Librarian HT1621-48SSOP CAD Model

Description

The HT1621 is a RAM Mapping LCD Driver manufactured by Holtek. It's a memory mapping and multi-function LCD driver controller. The device can directly drive an LCD panel with a maximum of 128 patterns (32 segments and 4 commons) or 192 patterns (24 segments and 8 commons). It is suitable for a wide range of LCD display applications.

Applications:

  • Microcontroller peripheral display drivers
  • LCD panel displays for instrumentation
  • Digital clocks and timers
  • Calculators
  • Telephone LCD displays
  • Gaming consoles
  • General purpose LCD displays for industrial or consumer electronics

Features:

  • Operating voltage: 2.4V~5.2V
  • Built-in 256kHz RC oscillator
  • External 32kHz crystal or 256kHz frequency input
  • Selectable 1/2 or 1/3 bias, and 1/2, 1/3 or 1/4 duty LCD applications
  • Internal time base frequency source
  • Beep frequency output
  • Power down command reduces power consumption
  • Built-in LCD display RAM: 32x4 bits
  • Data and Command mode instructions
  • R/W address auto increment
  • Three data accessing modes
  • VLCD pin to adjust LCD operating voltage
  • SSOP48 Package

Benefits:

  • Simplified LCD control: The built-in memory mapping and LCD driving functions simplify the interface between a microcontroller and an LCD panel.
  • Low power consumption: The power-down command significantly reduces power consumption, making it suitable for battery-powered applications.
  • Flexible display options: The selectable bias and duty cycles provide flexibility in choosing the optimal display characteristics.
  • Easy to use: The command-based interface and auto-incrementing addressing simplify programming.
  • Reduced component count: Integrating the LCD driver functionality into a single chip reduces the number of external components required.

Additional Details:

The HT1621 communicates with a host microcontroller via a 3-wire serial interface. It includes a built-in oscillator for generating the LCD driving signals, but can also accept an external clock source. The device also provides a beep frequency output, which can be used to generate audible alerts. The SSOP48 package is a small, surface-mount package that is suitable for high-density board layouts. The part is commonly used in applications requiring a low-power, compact LCD driver solution. The VLCD pin allows fine-tuning of the LCD contrast for optimal viewing angles under various lighting conditions.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess