EN
  • EN
  • DE

S25FL256S

Part No S25FL256S
Manufacturer Spansion
Description MirrorBit® Flash Non-Volatile Memory CMOS 3.0 Volt Core with Versatile I/O Serial Peripheral Interface with Multi-I/O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1245118-S25FL256S
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S25FL256S CAD Model

Description

The S25FL256S is a 256-Mbit (32 Mbyte) Flash memory device from Spansion (now Cypress Semiconductor, later Infineon). It is a high-performance, single-die solution for a wide range of embedded systems. This device features a Serial Peripheral Interface (SPI) for efficient communication with microcontrollers and processors. It's designed for applications requiring fast read access times and low power consumption.

Applications:

  • Industrial Control Systems: Used for storing firmware and configuration data in industrial automation equipment.
  • Consumer Electronics: Found in devices like set-top boxes, digital cameras, and portable media players for storing boot code, application code, and user data.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing firmware and configuration settings.
  • Automotive Systems: Integrated into automotive ECUs (Engine Control Units) and infotainment systems for storing critical software and data.
  • Medical Devices: Used in medical equipment for storing operating systems, application software, and patient data.

Features:

  • 256-Mbit (32 Mbyte) Density: Provides ample storage capacity for embedded applications.
  • Serial Peripheral Interface (SPI): Offers a standard interface for easy integration with microcontrollers and processors.
  • Single-Die Solution: Simplifies board layout and reduces overall system cost.
  • Fast Read Access Time: Enables quick retrieval of data for improved system performance.
  • Low Power Consumption: Extends battery life in portable applications.
  • Uniform Sector/Block Erase: Allows for efficient memory management and data updates.
  • Advanced Security Features: Includes protection mechanisms to prevent unauthorized access and modification of data.

Benefits:

  • Enhanced System Performance: Fast read access times contribute to quicker boot-up times and improved application responsiveness.
  • Reduced System Cost: Single-die solution and SPI interface minimize component count and simplify board design.
  • Extended Battery Life: Low power consumption makes it ideal for battery-powered devices.
  • Improved Data Security: Security features protect sensitive data from unauthorized access.
  • Simplified Integration: Standard SPI interface simplifies integration with a wide range of microcontrollers and processors.
  • Reliable Data Storage: Offers high endurance and data retention for long-term storage.

Additional Details:

The S25FL256S supports various SPI modes and offers features like deep power-down mode for further reducing power consumption. It also supports JEDEC standard Serial Flash Discoverable Parameters (SFDP), allowing the host system to automatically identify the device and its capabilities. The device is typically available in various package options, including SOIC, WSON, and BGA, to suit different board layouts and assembly requirements.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess