EN
  • EN
  • DE

CLA50E1200TC

Part No CLA50E1200TC
Manufacturer IXYS
Catalog SCRs - Single
Description Thyristor Phase 1200V TO-268
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-268
Hold Current 75 mA
Maximum Operating Temperature 150 °C
Min Operating Temperature -40 °C
Mount Surface Mount
RMS Current (Irms) 80 A
RoHS Compliant
Weight 4.500005 g
Win Source Part Number 1052328-CLA50E1200TC
Categories SCRs - Single
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLA50E1200TC CAD Model

Description

The IXYS SCR is a single SCR that is designed for surface mount technology (SMT).

  • Weight: 4.500005 g
  • Hold Current: 75 mA
  • Category: SCR-single
  • Case/Package: TO-268
  • Maximum Operating Temperature: 150 °C
  • Minimum Operating Temperature: -40 °C
  • RMS Current (Irms): 80 A
  • RoHS: Compliant
  • Supply and Demand: Shortage

You May Also Be Interested in

STMicroelectronics
SCR 400V 800MA TO92-3
Lowest to $0.1343
Vishay
SCR 1.2KV 55A TO247AC
Lowest to $2.4451
Taiwan Semiconductor
SCR 600V 800MA TO92
Need more? Email Us
Microsemi Corporation
SILICON CONTROLLED RECTIFIER | DIODE 400VDC TO-5
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $0.1353
WeEn Semiconductors
SCR 1.25KV 1.25A SC73
Need more? Email Us
Littelfuse Inc.
SCR 800V 8A TO220
Lowest to $1.3978
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7715 $64.6290
14+ $8.8392 $123.7488
21+ $8.5620 $179.8020
28+ $8.2860 $232.0080
37+ $8.0099 $296.3663
49+ $7.1818 $351.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess