Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features SCR 400 V 800 mA Sensitive Gate Through Hole TO-92-3
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name P0109
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number P0109DA5AL3, 497-18722-6, 497-18722-6-ND, P0109DA5AL3-ND, 497-18722-2, P0109DA 5AL3-ND, 497-18722-6INACTIVE, 497-18722-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929740-P0109DA 5AL3
Ultra Librarian 3D Model Ultra Librarian P0109DA 5AL3 CAD Model

Description

Product Overview: P0109DA 5AL3 by STMicroelectronics

The P0109DA 5AL3 is a state-of-the-art semiconductor device designed and manufactured by STMicroelectronics, a global leader in electronics and semiconductor production. This product is part of ST's extensive portfolio of electronic components that cater to a wide range of applications, from automotive to industrial and consumer electronics.

Key Features

  • Voltage Regulation: The P0109DA 5AL3 is designed to manage voltage regulation efficiently, ensuring stable operation of electronic circuits even under variable load conditions.
  • High Reliability: Built with STMicroelectronics' cutting-edge technology, the device offers superior reliability, making it suitable for critical applications where consistent performance is paramount.
  • Compact Design: The component's small footprint allows for a more compact board design, providing designers with greater flexibility in space-constrained applications.
  • Thermal Performance: Excellent thermal performance characteristics enable the device to operate effectively across a wide temperature range, making it ideal for harsh environments.
  • Protection Features: The P0109DA 5AL3 incorporates advanced protection mechanisms to safeguard against overcurrent, overvoltage, and overheating, enhancing the overall durability of the end product.

Applications

The versatility of the P0109DA 5AL3 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics such as TVs, gaming consoles, and home appliances

Quality and Compliance

STMicroelectronics is committed to delivering high-quality products that meet rigorous industry standards. The P0109DA 5AL3 is no exception, complying with international safety, environmental, and regulatory requirements to ensure that it can be integrated into products worldwide.

Support and Resources

Customers can access a wide range of resources provided by STMicroelectronics, including detailed datasheets, application notes, and technical support. These resources are designed to assist engineers in integrating the P0109DA 5AL3 into their designs with ease and confidence.

For more information on the P0109DA 5AL3, or to request samples or technical support, please visit the STMicroelectronics website.

You May Also Be Interested in

Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to $3.2598
ECAD model for TIC116D-S
Renesas Electronics America
SCR 400V 150MA 3MPAK / SCR 400 V 150 mA Sensitive Gate Surface Mount 3-MPAK
Need more? Email Us
ECAD model for CR05BS-8-T13#F10
ON Semiconductor
SCR 50V 8A TO220AB
Lowest to $1.9570
ECAD model for C122F1
STMicroelectronics
SCR 1200V 12A TO220AB / Thyristor SCR 1.2KV 120A 3-Pin(3+Tab) TO-220AB Tube
Lowest to $0.9360
ECAD model for TYN1212RG
WeEn Semiconductors
SCR 400V 800MA TO92-3
Lowest to $0.1691
ECAD model for BT169DEP
Vishay
SCR 1600V 520A TO-118 / SCR 1600V 520A(RMS) 9420A 4-Pin TO-118
Lowest to $282.0703
ECAD model for VS-ST330S16P0PBF
WeEn Semiconductors
SCR 600V 4A DPAK
Need more? Email Us
ECAD model for BT150S-600R,118
STMicroelectronics
SCR 800V 1.25A TO92 / SCR 800 V 1.25 A Sensitive Gate Through Hole
Lowest to $0.4515
ECAD model for TS110-8A1
WeEn Semiconductors
SCR 800V 800MA TO92-3
Lowest to $0.2215
ECAD model for BT169H/01U

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention