EN
  • EN
  • DE

MCR100-3RL

Part No MCR100-3RL
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Off State 100V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Voltage - On State (Vtm) (Maximum) 1.7V
Current - On State (It (RMS)) (Maximum) 800mA
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A at 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 110°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number MCR100
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1221254-MCR100-3RL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCR100-3RL CAD Model

Description

The MCR100-3RL from ON Semiconductor is a highly versatile and robust silicon-controlled rectifier (SCR) thyristor designed for use in various control applications where reliability and efficiency are paramount. This device is a perfect choice for designers looking for a compact, sensitive gate SCR that can switch moderate power loads.

Key Features

  • Voltage Capacity: The MCR100-3RL is capable of withstanding a peak repetitive off-state voltage of up to 200V, making it suitable for a wide range of applications.
  • Current Rating: With an average on-state current of 0.8A, this SCR can handle considerable power for its size.
  • Sensitive Gate: The device features a sensitive gate trigger current of 200µA, ensuring reliable triggering with minimal control current.
  • Surge Capability: It can sustain a surge current of up to 10A, providing robust performance during transient conditions.
  • Thermal Performance: The SCR's operating junction temperature range is from -40°C to +110°C, allowing for stable operation in a variety of environmental conditions.

Applications

The MCR100-3RL is suited for a multitude of applications, including but not limited to:

  • Ignition circuits
  • Motor control
  • Process control
  • Voltage regulation
  • Overvoltage protection

Product Advantages

The ON Semiconductor MCR100-3RL SCR Thyristor offers several advantages for designers and engineers:

  • Its sensitive gate allows for direct interfacing with microcontrollers and other logic-level devices.
  • The compact TO-92 package is ideal for space-constrained applications and offers ease of installation.
  • ON Semiconductor's reputation for quality and reliability means that this SCR is built to last and perform consistently over time.

Whether you're designing a new control system or upgrading an existing one, the MCR100-3RL provides a reliable and efficient solution for controlling power. Its combination of performance, versatility, and ON Semiconductor's quality assurance makes it an excellent choice for a wide array of power control applications.

You May Also Be Interested in

Vishay
SCR 1.2KV 55A TO247AC
Lowest to $2.4451
ON Semiconductor
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 16A 100V TO-220AB
Lowest to $0.3361
Littelfuse Inc.
SCR 800V 55A TO263
Lowest to $34.8864
Littelfuse Inc.
SCR 400V 6A TO252
Lowest to $1.9305
Microsemi Corporation
SILICON CONTROLLED RECTIFIER | DIODE 400VDC TO-5
Need more? Email Us
ON Semiconductor
SCR 800V 8A TO220AB
Lowest to $2.8979
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONTROL 800V 10A D2PAK
Lowest to $2.0120
STMicroelectronics
SCR 400V 800MA TO92-3
Lowest to $0.1343

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1353 $58.1790
1,045+ $0.1110 $115.9950
1,615+ $0.1076 $173.7740
2,220+ $0.1041 $231.1020
2,875+ $0.1006 $289.2250
3,845+ $0.0902 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess