Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Off State 100V
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Gate Trigger (Igt) (Maximum) 30mA
Voltage - On State (Vtm) (Maximum) 1.7V
Current - On State (It (AV)) (Maximum) 10A
Current - On State (It (RMS)) (Maximum) 16A
Current - Hold (Ih) (Maximum) 40mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A at 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number 2N6401
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1124131-2N6401
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6401 CAD Model

Description

The ON Semiconductor 2N6401 is a robust and reliable silicon controlled rectifier (SCR) designed for medium power switching and phase control applications. This SCR is a versatile component that is widely used in a variety of circuits, including motor controls, inrush current limiting circuits, and as a part of controlled rectifier bridges.

Key Features

  • Voltage Capacity: The 2N6401 is capable of withstanding up to 400V, making it suitable for a wide range of applications in industrial and commercial electrical systems.
  • Current Handling: With a maximum average on-state current of 16A, this SCR can handle significant power levels, which is essential for applications that demand high current throughput.
  • Gate Trigger Current: The device features a low gate trigger current, typically around 30mA, which allows for easy triggering with minimal power.
  • Robust Design: The SCR is encapsulated in a TO-220 package, providing excellent thermal and mechanical protection. This ensures reliable operation even in harsh environmental conditions.
  • Circuit Flexibility: The 2N6401 can be used in both AC and DC circuits, offering flexibility in design for circuit designers.

Applications

The 2N6401 SCR from ON Semiconductor is suitable for a wide range of applications, including:

  • Motor Control: It's used in motor starters and speed control systems to manage the power delivered to electric motors.
  • Lighting Control: In dimming circuits, the SCR can regulate the intensity of lights.
  • Power Supplies: It can be used in the design of regulated power supplies for controlled rectification and smoothing of output voltage.
  • Overvoltage Protection: The SCR can act as a crowbar device in power circuits, providing protection against overvoltage conditions.

Conclusion

The ON Semiconductor 2N6401 SCR is a highly versatile component that offers robust performance in a variety of electronic applications. Its ability to handle significant voltage and current levels, coupled with its low gate trigger requirements, makes it a preferred choice for designers looking for a reliable and efficient solution for their medium power control needs.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS GATE 600V 6A TO-251 / Thyristor SCR 600V 100A 3-Pin(3+Tab) TO-251 Tube
Need more? Email Us
ECAD model for S6006VS2TP
Littelfuse Inc.
SCR ISOLATED 600V 35A TO-218 / Thyristor SCR 600V 500A 3-Pin(3+Tab) TO-218 Tube
Need more? Email Us
ECAD model for S6035KTP
STMicroelectronics
SCR 400V 2A DPAK / Thyristor SCR 400V 22A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for TN22-1500B-TR
Littelfuse Inc.
SCR SENS 400V 8A SMT TO-252AA / Thyristor SCR 400V 100A 3-Pin(2+Tab) DPAK T/R
Lowest to $0.1348
ECAD model for S4008DS2RP
Bourns Inc.
DIODE RECTIFIER 400V 12A TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC126D-S
Littelfuse Inc.
SCR NON-SENS 400V 55A TO-218 / Thyristor SCR 400V 650A 3-Pin(3+Tab) TO-218 Tube
Lowest to $3.3237
ECAD model for S4055MTP
Littelfuse Inc.
NON-SENSITIVE GATE 70.0A 600V / Thyristor SCR 600V 950A 3-Pin(3+Tab) TO-218X Tube
Lowest to $8.3614
ECAD model for S6070WTP
Littelfuse Inc.
SCR 800V 25A TO220 ISO / SCR 800V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube
Lowest to $7.3987
ECAD model for S8025LTP
Bourns Inc.
DIODE RECTIFIER 800V 12A TO220 / Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220
Lowest to $2.9249
ECAD model for TIC126N-S

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3764 $65.8700
420+ $0.3091 $129.8220
650+ $0.3002 $195.1300
895+ $0.2897 $259.2815
1,155+ $0.2807 $324.2085
1,550+ $0.2510 $389.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention