Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 114MHz
Max Propagation Delay @ V, Max CL 12.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.5 V to 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 079867-CD74AC273E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74AC273E CAD Model

Description

CD74AC273E Octal D-Type Flip-Flop

The CD74AC273E is an octal D-type flip-flop featuring eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The flip-flops store the Outputs when the clock is low but allow input data to propagate to Outputs when the clock transitions from low to high.

  • Features: Edge-triggered, eight D Flip-Flops, clear options.
  • Benefits: Reliable data integrity and high-speed performance.
  • Applications: Microprocessor systems, temporary data storage, and digital delay lines.

You May Also Be Interested in

ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74ACT574DW
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
ECAD model for 74F821SC
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.2083
ECAD model for 74HC574D,653
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to $0.6441
ECAD model for CD74HC173M
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.5120
ECAD model for SN74LS74ADRG4
Texas Instruments
IC D-TYPE POS TRG SNGL 20TSSOP
Lowest to $0.3937
ECAD model for SN74HCT374PWR
ON Semiconductor
Quad Parallel Register with Enable | IC FF D-TYPE SNGL 4BIT 16SOIC
Need more? Email Us
ECAD model for 74F379SC
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $3.1348
ECAD model for SN74AHC16374DGGR
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL 16TSSOP
Lowest to $6.0825
ECAD model for 74HCT175PW,118

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8041 $53.2574
33+ $3.1213 $103.0029
50+ $3.0238 $151.1900
69+ $2.9263 $201.9147
89+ $2.8287 $251.7543
119+ $2.5361 $301.7959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention