Products specifications

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Solid State Inc.
Series 2N5206
Package Box
Product Status Active
Voltage - Off State 1 kV
Voltage - Gate Trigger (Vgt) (Max) 3 V
Current - Gate Trigger (Igt) (Max) 40 mA
Voltage - On State (Vtm) (Max) 2.3 V
Current - On State (It (RMS)) (Max) 35 A
Current - Hold (Ih) (Max) 100 mA
Current - Off State (Max) 2 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 300A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Stud Mount
Package / Case TO-208AA, TO-48-3, Stud
Supplier Device Package TO-48
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 541251-2N5206
Ultra Librarian 3D Model Ultra Librarian 2N5206 CAD Model

Description

The 541251-2N5206 is a standard recovery silicon-controlled rectifier (SCR) that is commonly used in electronic circuits.

  • Type: Silicon-Controlled Rectifier (SCR)
  • Voltage Rating: 1kV
  • Current Rating: 35A
  • Gate Trigger Voltage (Vgt): 3V
  • Gate Trigger Current (Igt): 40 mA
  • Package: TO-208AA, TO-48-3, Stud
  • Manufacturer: Solid State Inc.
  • Status: Active
  • Standard Package: 10 pcs
  • Suitable for: Applications that require high-power switching, such as motor control, power supplies, and lighting control.

You May Also Be Interested in

STMicroelectronics
SCR 800V 1.25A TO92 / SCR 800 V 1.25 A Sensitive Gate Through Hole
Lowest to €0.4100
ECAD model for TS110-8A1
STMicroelectronics
AVAILABLE IN TO-247 HIGH POWER P / SCR 1.2 kV 60 A Standard Recovery Through Hole TO-247-3
Lowest to €5.5519
ECAD model for TN6050HP-12WY
WeEn Semiconductors
SCR 400V 800MA TO92-3
Lowest to €0.1536
ECAD model for BT169DEP
Bourns Inc.
DIODE RECTIFIER 600V 12A TO220 / Thyristor SCR 600V 100A 3-Pin(3+Tab) TO-220
Lowest to €2.6916
ECAD model for TIC126M-S
WeEn Semiconductors
IC SCR 16A 600V TO-220F / Thyristor SCR 800V 231A 3-Pin(3+Tab) TO-220F Rail
Lowest to €0.4974
ECAD model for TYN16X-600RT,127
STMicroelectronics
SENSITIVE 0.8 A SCR THYRISTOR IN
Need more? Email Us
ECAD model for X0115ML
WeEn Semiconductors
SCR 600V 4A DPAK
Need more? Email Us
ECAD model for BT150S-600R,118
Vishay
SCR 800V 314A TO-93 / SCR 800V 314A(RMS) 5230A 4-Pin TO-93
Need more? Email Us
ECAD model for VS-ST180S08P0VPBF
WeEn Semiconductors
SCR 800V 800MA TO92-3
Lowest to €0.2011
ECAD model for BT169H/01U

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention