EN
  • EN
  • DE
  • IT

MAX901BESE

Part No MAX901BESE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 4 GEN PUR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type General Purpose
Number of Elements 4
Output Type TTL
Voltage - Supply, Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Max) 4mV @ ±5V
Current - Input Bias (Max) 10µA @ ±5V
Current - Quiescent (Max) 15mA,12mA,6mA
CMRR, PSRR (Typ) 82.5dB CMRR, 80dB PSRR
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Base Product Number MAX901
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843961-MAX901BESE
Ultra Librarian 3D Model Ultra Librarian MAX901BESE CAD Model

Description

Maxim Integrated MAX901BESE High-Speed Comparator

The MAX901BESE from Maxim Integrated is a high-performance, low-power comparator designed for precision voltage comparison applications. This device is part of Maxim's family of high-speed comparators that offer excellent performance for systems requiring fast response times and low power consumption.

With its fast propagation delay of typically 10ns and low power dissipation, the MAX901BESE is an ideal choice for high-speed analog-to-digital converters, zero-crossing detectors, and high-speed sampling circuits. Its versatility allows it to be used in a wide array of applications, ranging from industrial automation to data communication systems.

Key Features:

  • Fast Propagation Delay: Typically 10ns, making it suitable for high-speed applications.
  • Low Power Consumption: Features a power-saving design, which is critical for battery-powered and energy-efficient devices.
  • Single +5V or Dual ±5V Supply: Provides flexibility in power supply options to accommodate various system designs.
  • Latch Function: Includes a latch enable input for additional control over the output stage.
  • TTL/CMOS-Compatible Outputs: Ensures easy interfacing with digital logic circuits.

Product Specifications:

The MAX901BESE operates over a wide temperature range and comes in a small 16-pin narrow SO package. The device features differential inputs and TTL/CMOS logic outputs, which are compatible with a variety of digital systems. The comparator also includes a latch function that allows the user to control the output stage, making it highly adaptable for complex timing circuits.

Applications:

  • Data Acquisition Systems
  • High-Speed Analog-to-Digital Converters
  • Zero-Crossing Detectors
  • Window Comparators
  • High-Speed Sampling Circuits
  • Pulse and Square-Wave Generators

Overall, the MAX901BESE from Maxim Integrated exemplifies a high-speed, reliable comparator solution that delivers performance and efficiency for critical applications where speed and accuracy are paramount.

You May Also Be Interested in

National Semiconductor (TI)
MAGNITUDE COMPARATOR, TTL,
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6
Lowest to $8.7587
Maxim Integrated
IC COMPARATOR 2 W/VOLT REF SOT23
Lowest to $3.9116
Renesas Electronics America
QUAD COMPARATOR / Comparator
Lowest to $2.0387
Harris Corporation
PRECISION QUAD COMPARATOR / Comparator
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP
Lowest to $10.8947
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE, / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF 6WLP
Lowest to $1.5166
ON Semiconductor
IC COMP QUAD SGL SUPPLY 14DIP / Comparator
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess