EN
  • EN
  • DE
  • IT

LTC6752HSC6-1

Part No LTC6752HSC6-1
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type General Purpose
Number of Elements 1
Output Type CMOS
Voltage - Supply, Single/Dual (±) 2.45V ~ 3.5V
Voltage - Input Offset (Max) 5.5mV @ 3.3V
Current - Input Bias (Max) 1.5µA @ 3.3V
Current - Output (Typ) 70mA
Current - Quiescent (Max) 5.8mA
CMRR, PSRR (Typ) 70dB CMRR, 73dB PSRR
Propagation Delay (Max) 5ns
Hysteresis 4.7mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-TSSOP, SC-88, SOT-363
Mounting Type Surface Mount
Supplier Device Package SC-70-6
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 852128-LTC6752HSC6-1
Ultra Librarian 3D Model Ultra Librarian LTC6752HSC6-1 CAD Model

Description

The LTC6752HSC6-1 is a high-speed comparator from Analog Devices Inc., renowned for its fast propagation delays and low jitter performance. This device is an ideal choice for system designers who require precise timing and rapid response in their applications, such as automated test equipment, high-speed triggering circuits, and zero-crossing detectors.

Featuring a propagation delay of just 2.9ns with overdrive and input slew rates of 5mV and 5V/μs respectively, the LTC6752HSC6-1 ensures that signals are processed with minimal delay, making it highly effective for time-critical tasks. The comparator also boasts a low input offset voltage, which results in a more accurate comparison of the input signals.

This component operates over a wide supply voltage range of 2.45V to 5.25V, providing flexibility in various power environments. Additionally, the part can be configured for either single-ended or differential inputs, giving designers the versatility to use it in a broad spectrum of applications.

With a quiescent current of 3.3mA, the LTC6752HSC6-1 is also power-efficient, which is particularly beneficial for battery-powered devices where energy conservation is crucial. The device comes in a compact 6-lead SC70 package, making it suitable for space-constrained applications without compromising performance.

Moreover, the LTC6752HSC6-1 features a fast latch enable capability, allowing for the temporary storage of comparison results and providing additional flexibility in timing-sensitive designs. The part also includes an integrated hysteresis which helps to prevent noise from triggering false signals, ensuring stable operation even in noisy environments.

In summary, the LTC6752HSC6-1 from Analog Devices Inc. is a superior choice for designers looking for a high-speed, reliable, and versatile comparator. With its rapid response time, low power consumption, and small footprint, this product is poised to enhance the performance and efficiency of a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
SINGLE COMPARATOR / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 16SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF 6WLP
Lowest to $1.5166
National Semiconductor (TI)
IC COMPARATOR 4 DIFF 14CDIP
Lowest to $54.0249
Analog Devices Inc.
IC COMPARATOR 8CERDIP
Lowest to $40.8351
National Semiconductor (TI)
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Renesas Electronics America
DUAL COMPARATOR / Comparator
Need more? Email Us
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR 14-
Need more? Email Us
National Semiconductor (TI)
MAGNITUDE COMPARATOR, TTL,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.7587 $70.0696
18+ $7.1867 $129.3606
28+ $6.9621 $194.9388
39+ $6.7376 $262.7664
50+ $6.5129 $325.6450
67+ $5.8392 $391.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,156 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess