EN
  • EN
  • DE

MAX912ESE

Part No MAX912ESE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 2 W/LATCH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type with Latch
Number of Elements 2
Output Type Complementary, TTL
Voltage - Supply, Single/Dual (±) 5V ~ 10V
Voltage - Input Offset (Max) 2mV @ ±5V
Current - Input Bias (Max) 5µA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 10mA
CMRR, PSRR (Typ) 110dB CMRR, 100dB PSRR
Propagation Delay (Max) 14ns
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Base Product Number MAX912
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847347-MAX912ESE
Ultra Librarian 3D Model Ultra Librarian MAX912ESE CAD Model

Description

Maxim Integrated MAX912ESE - High-Speed, Low-Power, Single-Supply Comparators

The MAX912ESE from Maxim Integrated is a precision, high-speed comparator designed to operate on a single power supply and feature low power consumption. This device is part of a family of comparators that are optimized for fast response times and minimal power usage, making them ideal for a wide range of applications including system monitoring, data acquisition, and portable battery-operated devices.

The MAX912ESE operates with a single supply voltage ranging from +4.5V to +5.5V, or dual supplies of ±4.5V to ±5.5V, providing designers with flexibility in various circuit configurations. The device boasts a fast propagation delay of typically 40ns, ensuring quick response to input signal changes, which is crucial for high-speed signal processing applications.

A key feature of the MAX912ESE is its low power consumption, drawing a quiescent current of just 2.5mA. This makes it an excellent choice for power-sensitive applications where maintaining battery life is important. Additionally, the device has a wide input common-mode range that extends from the negative supply rail to within 1.5V of the positive supply, allowing for increased versatility in interfacing with different signal levels.

The MAX912ESE is available in a compact 16-pin narrow SO package, which is suitable for space-constrained applications. Its robust design includes latch-free operation, which prevents undesirable phase reversal even when the input is overdriven. This feature provides a stable operation and enhances system reliability.

With its combination of speed, low power, and single-supply operation, the MAX912ESE is an excellent choice for designers looking to create efficient, high-performance electronic systems. Whether it's for control systems, communication devices, or any application requiring a fast and reliable comparator, the MAX912ESE from Maxim Integrated is a component that can meet the demands of modern electronics.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess