EN
  • EN
  • DE
  • IT

HLMP-1700-B0001

Part No HLMP-1700-B0001
Manufacturer Agilent(Hewlett-Packard)
Catalog Custom Parts (E - I)
Description LED Uni-Color Red 635nm 2-Pin T-1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1154293-HLMP-1700-B0001
Categories Custom Parts
Manufacturer Agilent(Hewlett-Packard)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HLMP-1700-B0001 CAD Model

Description

The HLMP-1700-B0001 is a high-efficiency red LED lamp manufactured by Agilent Technologies (formerly Hewlett-Packard). It is designed for a variety of indicator and display applications where a bright, reliable, and visually appealing red light source is required. This LED lamp is known for its robust construction, consistent light output, and long lifespan, making it suitable for both commercial and industrial environments.

Applications

  • Indicator lights: Ideal for use as power indicators, status indicators, and general signal lights in electronic equipment.
  • Panel indicators: Commonly found on control panels, dashboards, and instrumentation as visual cues.
  • Display applications: Used in digital displays, numeric readouts, and bar graph displays.
  • Automotive lighting: Suitable for interior lighting, dashboard indicators, and other automotive applications.
  • Consumer electronics: Employed in appliances, remote controls, and other consumer devices.

Features

  • High luminous intensity: Provides a bright and easily visible red light output.
  • Diffused lens: Offers a wide viewing angle and uniform light distribution.
  • Robust construction: Designed to withstand environmental stress and mechanical vibration.
  • Long lifespan: Ensures reliable performance and reduces the need for frequent replacements.
  • Low power consumption: Operates efficiently, minimizing energy usage.
  • Standard T-1 3/4 (5mm) package: Compatible with standard mounting hardware and sockets.
  • Categorized for luminous intensity: Ensures consistent brightness across different units.

Benefits

  • Enhanced visibility: The high luminous intensity and diffused lens make it easy to see the indicator light from various angles.
  • Reliable performance: The robust construction and long lifespan ensure consistent operation over time.
  • Reduced maintenance: The long lifespan minimizes the need for frequent replacements, saving time and money.
  • Energy efficiency: The low power consumption helps to reduce energy costs and minimize heat generation.
  • Easy integration: The standard package and compatibility with standard mounting hardware simplify the integration process.
  • Improved aesthetics: The visually appealing red light output enhances the look and feel of the device.

Additional Details

The HLMP-1700-B0001 operates with a forward voltage of approximately 2.0 volts and a forward current of 20 mA. It is designed to withstand a wide range of operating temperatures, typically from -40°C to +85°C, making it suitable for use in harsh environments. The diffused lens helps to scatter the light evenly, preventing hot spots and ensuring uniform illumination. This LED lamp is RoHS compliant, meaning it does not contain hazardous substances such as lead, mercury, or cadmium.

You May Also Be Interested in

Intel
Need more? Email Us
Etron Technology
Need more? Email Us
Panasonic
Need more? Email Us
Greenliant
NANDrive Flash Card 32GB eMMC 5.1 3.3V 153-Pin LFBGA Tray
Lowest to $161.7000
Lattice Semiconductor Corporation
Need more? Email Us
Gateworks Corporation
Sbc, Arm CORTEX-A53 Rohs Compliant: Yes
Lowest to $435.0979
Hynix Semiconductor
Standard Package
Need more? Email Us
Hanrun
Lowest to $0.6375
Blockmaster
BB 05P 11.0mm Black RtAngle PC NMH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess