EN
  • EN
  • DE
  • IT

EM63A165TSC-6G

Part No EM63A165TSC-6G
Manufacturer Etron Technology
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1220138-EM63A165TSC-6G
Categories Custom Parts
Manufacturer Etron Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EM63A165TSC-6G CAD Model

Description

The EM63A165TSC-6G is a high-speed synchronous dynamic random-access memory (SDRAM) chip produced by Etron Technology. SDRAM is a type of dynamic RAM that synchronizes its operation with the system clock, which allows for faster data transfer rates compared to traditional asynchronous DRAM. This particular SDRAM chip is designed for applications requiring high bandwidth and relatively low latency.

Applications:

  • Embedded Systems: Suitable for embedded systems where real-time performance is critical, such as industrial automation or medical devices.
  • Graphics Cards: May be utilized as frame buffer memory in lower-end graphics cards or integrated graphics solutions.
  • Networking Equipment: Used in routers, switches, and other networking devices to buffer data packets and manage network traffic.
  • Digital Signal Processing (DSP): Can be implemented in DSP systems for data storage and processing in applications like audio and video processing.
  • Consumer Electronics: Could find use in certain consumer electronics products like set-top boxes or DVD players where fast memory access is beneficial.

Features:

  • SDRAM Technology: Employs synchronous dynamic RAM architecture for high-speed data transfers.
  • Memory Density: Offers a specific memory density to accommodate various data storage requirements. (16M x 16)
  • Clock Frequency: Operates at a defined clock frequency, impacting overall memory bandwidth. (166MHz)
  • Low Power Consumption: Designed for efficient power utilization, suitable for battery-powered applications.
  • Standard SDRAM Interface: Complies with standard SDRAM interface protocols for easy integration with memory controllers.
  • TSOP Package: Packaged in a Thin Small Outline Package (TSOP), enabling compact designs and surface mount assembly.

Benefits:

  • High Bandwidth: Provides a large data bandwidth for quick data transfer between memory and the processor.
  • Low Latency: Offers relatively low latency for rapid memory access and improved system responsiveness.
  • Power Efficiency: Contributes to lower power consumption, extending battery life in portable devices and reducing overall energy costs.
  • Easy Integration: Facilitates seamless integration with existing systems due to its adherence to standard SDRAM protocols.
  • Compact Form Factor: TSOP packaging allows for dense memory configurations within space-constrained designs.

Additional Details:

The EM63A165TSC-6G has a configuration of 16M x 16, meaning it's organized as 16 million memory locations, each holding 16 bits of data. The -6G portion of the part number often refers to the speed grade and temperature range. Consult the official Etron Technology datasheet for detailed specifications including timing parameters, voltage requirements, and thermal characteristics. SDRAM needs to be refreshed periodically to maintain data integrity. This refresh operation is typically handled automatically by the memory controller.

You May Also Be Interested in

Renesas Electronics America
MCU 16-bit H8S CISC 128KB Flash 3.3V/5V 80-Pin PQFP
Lowest to $36.5585
Gateworks Corporation
Sbc, Arm CORTEX-A53 Rohs Compliant: Yes
Lowest to $435.0979
Hanrun
Lowest to $0.6375
Hitachi, Ltd
Need more? Email Us
Rochester Electronics
Need more? Email Us
Wall Industries,Inc.
AC to DC Converter Module
Need more? Email Us
Sensata-Cynergy3
SENSOR PRESSURE 0-10MWG 4-20MA / Liquid Level Sensor Analog (Diaphragm) 4mA ~ 20mA Output Cable Mount
Need more? Email Us
Global Mixed-mode Technology Inc
Need more? Email Us
IMP, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess