EN
  • EN
  • DE

FLEX12S-270

Part No FLEX12S-270
Manufacturer Wall Industries,Inc.
Catalog Custom Parts (E - I)
Description AC to DC Converter Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1214545-FLEX12S-270
Categories Custom Parts
Manufacturer Wall Industries,Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FLEX12S-270 CAD Model

Description

The FLEX12S-270 is a DC-DC converter manufactured by Wall Industries, Inc. It's part of their FLEX series and designed to provide a regulated power output from a DC input voltage. This converter is known for its compact size, high efficiency, and reliable performance in various industrial and telecom applications. The 270 in the name typically refers to the output voltage or power capabilities.

Applications

  • Telecommunications equipment
  • Industrial automation systems
  • Data communication devices
  • Power-over-Ethernet (PoE) applications
  • Battery-powered devices

Features

  • High Efficiency: Optimizes power conversion, reducing heat dissipation and energy waste.
  • Wide Input Voltage Range: Accommodates varying DC input voltages for flexible system integration.
  • Compact Size: Allows for high-density mounting on printed circuit boards.
  • Regulated Output Voltage: Provides a stable and precise output voltage.
  • Over Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over Current Protection (OCP): Limits the output current to prevent damage from overload conditions.
  • Short Circuit Protection (SCP): Shuts down the converter in case of a short circuit to prevent damage.
  • Remote On/Off Control: Enables remote control of the converter's operation.

Benefits

  • Improved System Efficiency: Reduces power consumption and lowers operating costs.
  • Flexible Integration: Compatible with a wide range of DC input voltages.
  • Space Savings: Allows for more components on a PCB, reducing overall system size.
  • Stable and Reliable Power Supply: Ensures consistent performance of connected devices.
  • Enhanced Protection: Protects both the converter and the load from potentially damaging conditions.
  • Remote Control Capability: Facilitates system monitoring and control.

Additional Details

The FLEX12S-270 typically features a wide input voltage range (e.g., 9-36VDC or 18-75VDC depending on the specific model variant) and provides a regulated output voltage (e.g., 12VDC or 24VDC). The output power is usually in the range of tens to hundreds of watts. It often includes features like input under-voltage lockout, over-temperature protection, and remote sensing. The converter is designed to meet relevant safety and EMC standards. The isolation voltage between the input and output is typically several kilovolts. The operating temperature range is generally from -40°C to +85°C. The exact specifications will vary depending on the particular model variant within the FLEX12S series.

You May Also Be Interested in

Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess