EN
  • EN
  • DE

GW7100-00

Part No GW7100-00
Manufacturer Gateworks Corporation
Catalog Custom Parts (E - I)
Description Sbc, Arm CORTEX-A53 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1212734-GW7100-00
Categories Custom Parts
Manufacturer Gateworks Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GW7100-00 CAD Model

Description

The GW7100-00 is a product manufactured by Gateworks Corporation, known for its embedded single board computers and networking solutions. Given Gateworks' specialization, it's highly probable that the GW7100-00 is an embedded board or a module designed for specific industrial or networking applications. Due to the nature of Gateworks products and the identifier format, it likely incorporates networking features, processing capabilities, and I/O interfaces tailored for rugged and demanding environments.

Applications

  • Wireless Networking: Used as a core component in wireless access points, mesh networks, and wireless routers for industrial and outdoor deployments.
  • Industrial Control Systems: Integrated into control systems for monitoring and automation in manufacturing, energy, and transportation sectors.
  • Ruggedized Computing: Deployed in harsh environments requiring reliable performance under extreme temperatures, vibration, and humidity.
  • Mobile Computing: Utilized in mobile applications such as vehicle-mounted computers, handheld devices, and portable data loggers.

Features

  • Networking Interfaces: Includes multiple Ethernet ports, Wi-Fi connectivity, and cellular modem options for versatile network integration.
  • Processing Power: Equipped with a powerful ARM-based processor for efficient data processing and application execution.
  • I/O Expansion: Offers a variety of I/O interfaces such as serial ports, USB, GPIO, and CAN bus for connecting to external devices and sensors.
  • Rugged Design: Features a robust construction with extended temperature range and vibration resistance for reliable operation in harsh environments.

Benefits

  • Reliable Connectivity: Provides seamless network connectivity in challenging environments, ensuring uninterrupted data flow.
  • Efficient Processing: Enables efficient data processing and real-time control for demanding applications.
  • Versatile Integration: Offers flexible I/O options for integrating with a wide range of sensors, actuators, and peripherals.
  • Long-Term Availability: Designed for long-term availability and support, ensuring a stable and reliable platform for critical applications.

Technical Details

Gateworks products often feature passive cooling solutions for fanless operation in harsh environments. The GW7100-00 likely supports various operating systems, including Linux and other embedded OS distributions. Power consumption is optimized for energy-efficient operation, suitable for battery-powered or solar-powered applications. The physical dimensions and mounting options are designed for easy integration into existing systems or enclosures. The board may also include security features such as encryption and secure boot to protect sensitive data and prevent unauthorized access. Specific technical specifications and configuration options can be found in the product datasheet provided by Gateworks Corporation.

You May Also Be Interested in

Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Mingtek
Lowest to $1.3456
General Cable/Carol Brand
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.4803 $388.4803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess