EN
  • EN
  • DE

HHM15112A1

Part No HHM15112A1
Manufacturer TDK Corporation
Catalog Balun
Description BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr TDK Corporation
Series HHM
Package Tape & Reel
Frequency Range 900MHz ~ 2.2GHz
Impedance - Unbalanced/Balanced 75 / 100Ohm
Phase Difference 180° ±15°
Insertion Loss (Max) 1.1dB
Return Loss (Min) 10dB
Package / Case 0805 (2012 Metric), 6 PC Pad
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Other Names 445-175630-6,445-175630-2,445-175630-1
Standard Package 2,000
Win Source Part Number 1123563-HHM15112A1
Ultra Librarian 3D Model Ultra Librarian HHM15112A1 CAD Model

Description

The HHM15112A1 is a balun component from TDK Corporation.

  • Series: HHM
  • Frequency Range: 900MHz to 2.2GHz
  • Impedance: 75/100Ohm
  • Phase Difference: 180° ±15°
  • Insertion Loss: 1.1dB
  • Return Loss: 10dB
  • Mounting Type: Surface Mount
  • Package: Tape and Reel
  • Package/Case: 0805 (2012 Metric), 6 PC Pad

You May Also Be Interested in

TDK Corporation
WOUND CHIP BALUN
Lowest to $0.4888
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 50/50 5SMD / High Frequency Ceramic Solutions
Lowest to $0.3072
Johanson Technology Inc.
AT86RF232 AT86RF233 ATMEGA256
Lowest to $0.8732
Anaren
BALUN 950MHZ-2.15GHZ 75/75 0805 / Ultra Low Profile 0805 Balun 75 to 75 Balanced
Lowest to $0.6207
TDK Corporation
Thin-Film Balun
Lowest to $0.0329
Anaren
BALUN 1.7GHZ-2.2GHZ 50/100 0805 / Ultra Low Profile 0805 Balun
Lowest to $0.8316
TDK Corporation
WOUND CHIP BALUN
Need more? Email Us
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3443 $53.7720
95+ $1.1030 $104.7850
145+ $1.0685 $154.9325
195+ $1.0341 $201.6495
255+ $0.9996 $254.8980
335+ $0.8962 $300.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess