EN
  • EN
  • DE
  • IT

HD338-05P

Part No HD338-05P
Manufacturer Blockmaster
Catalog Custom Parts (E - I)
Description BB 05P 11.0mm Black RtAngle PC NMH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1212479-HD338-05P
Categories Custom Parts
Manufacturer Blockmaster
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD338-05P CAD Model

Description

The HD338-05P is a terminal block manufactured by Blockmaster. It's designed to provide secure and reliable connections for electrical wiring in various applications. Terminal blocks like the HD338-05P are essential components in control panels, power distribution systems, and other electrical installations, offering a convenient and organized method for connecting and terminating wires.

Applications

  • Control panels
  • Power distribution systems
  • Industrial automation equipment
  • HVAC systems
  • Lighting control systems

Features

  • Multiple Poles: The HD338-05P features multiple poles (in this case, 5) allowing for connection of multiple wires.
  • Screw-Type Termination: Utilizes screw-type terminals for secure and reliable wire connections.
  • High Current Capacity: Designed to handle a specified maximum current, ensuring safe operation.
  • Durable Construction: Made from robust materials to withstand harsh environmental conditions.
  • Easy Installation: Designed for easy installation and wire termination.

Benefits

  • Secure Wire Connections: The screw-type terminals ensure secure and reliable wire connections, minimizing the risk of loose connections.
  • Organized Wiring: Provides an organized and efficient method for connecting and terminating wires, simplifying wiring processes.
  • Easy Maintenance: Allows for easy access to wiring connections for maintenance and troubleshooting.
  • Durable Performance: Robust construction ensures long-lasting performance in demanding applications.
  • Safe Operation: High current capacity and durable construction ensure safe and reliable operation.

Additional Details

The HD338-05P's specifications typically include voltage and current ratings, wire gauge compatibility, and operating temperature range. The screw terminals accept a range of wire sizes, and the block is often mounted using screws or DIN rail clips. Proper torque should be applied to the screws to ensure secure connections without damaging the wires or the terminal block itself. It is a critical component for any well-organized and reliable electrical system.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Hynix Semiconductor
Standard Package
Need more? Email Us
Panasonic
Need more? Email Us
Rochester Electronics
Need more? Email Us
Greenliant
NANDrive Flash Card 32GB eMMC 5.1 3.3V 153-Pin LFBGA Tray
Lowest to $161.7000
Intel
Logic (IC) EPM3064AT 3.3V TQFP44
Lowest to $47.5415
Blockmaster
BB 05P 11.0mm Black RtAngle PC NMH
Need more? Email Us
NVIDIA
French Electronic Distributor since 1988
Need more? Email Us
Standex-Meder Electronics
Reed Relay 5V 50W 3A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess