EN
  • EN
  • DE
  • IT

GEFORCE2MX200

Part No GEFORCE2MX200
Manufacturer NVIDIA
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1220934-GEFORCE2MX200
Categories Custom Parts
Manufacturer NVIDIA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GEFORCE2MX200 CAD Model

Description

The NVIDIA GeForce2 MX200 is a desktop graphics processing unit (GPU) released in 2000. It was a popular entry-level graphics card designed for mainstream PCs and offered a significant performance improvement over integrated graphics solutions of the time. It's based on the NV11 architecture.

Applications:

  • Desktop PCs
  • Entry-level gaming
  • Basic 2D and 3D graphics rendering
  • Video playback
  • Office applications

Features:

  • NV11 GPU architecture
  • 32MB or 64MB SDRAM or DDR SDRAM memory
  • 128-bit memory interface
  • DirectX 7 support
  • OpenGL 1.2 support
  • AGP 4x interface

Benefits:

  • Improved graphics performance: Offered a noticeable upgrade over integrated graphics for gaming and 3D applications.
  • Affordable price point: Made dedicated graphics accessible to a wider range of users.
  • Good video playback capabilities: Supported smooth playback of DVD movies.
  • Compatibility: Supported the latest DirectX and OpenGL standards at the time of its release.
  • Ease of installation: Could be easily installed in desktop PCs with an AGP slot.

Additional Details:

The GeForce2 MX200 features two pixel pipelines and one texture unit per pipeline. It had a core clock speed of around 175 MHz and a memory clock speed of approximately 166 MHz. It supported features like hardware transform and lighting (T&L), which improved 3D rendering performance. The card was a popular choice for budget-conscious gamers and users who needed a basic graphics card for everyday computing tasks. Despite its age, it remains a significant milestone in the history of PC graphics.

You May Also Be Interested in

Global Mixed-mode Technology Inc
Need more? Email Us
Diodes Incorporated
CRYSTAL 12.0000MHZ 20PF SMD / 12 MHz ±10ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Lowest to $3.2598
Rochester Electronics
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Panasonic
Need more? Email Us
TDK Corporation
EMI ABSORBER 300 X 200MM SHEET / RF EMI Shielding Sheet series Non-Conductive, Double Sided 7.874" (200.00mm) X 11.811" (300.00mm) X 0.008" (0.20mm)
Need more? Email Us
Renesas Electronics America
MCU 16-bit H8S CISC 128KB Flash 3.3V/5V 80-Pin PQFP
Lowest to $36.5585
Greenliant
Managed Nand 128GB Sata BGA 145B (3D Slc 100K) I-temp
Lowest to $422.4519

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess